Status: | Unknown |
---|---|
Series: | KILOVAC LEV200 Series |
RoHS: | Unknown |
Prices starting from US$94.06
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$106.31
|
25
in stock
|
Buy Now | |
Rapid Electronics
from US$129.64
|
67
in stock
|
Buy Now | |
element14
from US$114.49
|
25
in stock
|
Buy Now | |
TTI Europe
from US$94.06
|
3
in stock
|
Buy Now | |
Newark Electronics
from US$112.54
|
-
|
Buy Now | |
Avnet America
from US$112.80
|
-
|
Buy Now | |
RS Americas
from US$137.36
|
-
|
Buy Now |
Load Current Inductive | - |
---|---|
Relay Mounting | Panel |
Operating Voltage | 900VDC |
Contact Configuration | SPST-NO |
No. of Poles | 1 Pole |
Switching Power AC3 | - |
Switching Current AC1 | 500A |
Coil Voltage VAC Nom | - |
Coil Voltage VDC Nom | 12V |
Switching Power AC1 | - |
Load Current Resistive | - |
Switching Current AC3 | - |
Product Range | KILOVAC LEV200 Series |
SVHC | No SVHC (27-Jun-2018) |
Industrial Relays 1 Form A (SPST-NO) 12 VDC 500 A | Rapid Electronics |
CONTACTOR, SPST-NO-DM, 12VDC, FLANGE | element14 |
HIGHCURRENT RELAY LEV200A4NAA | TTI Europe |
Lev200A4Naa=Relay, Spst-No |Kilovac Te Connectivity LEV200A4NAA | Newark Electronics |
Electromechanical Relay SPST-NO-DM 500A 12VDC 11Ohm Flange Mount | Avnet America |
KILOVAC CONTACTOR, DC, 1P, 1FORM A, SPST-NO, 0-10A 12VDC | TE Connectivity LEV200A4NAA | RS Americas |
Where can I find additional details, specifications and documents for a LEV200A4NAA?
Additional datasheets, footprints and schematics for LEV200A4NAA are listed on our Part Details page. You can also find images and similar parts to LEV200A4NAA on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for LEV200A4NAA on our Product Comparison page. Access via the 'View Pricing & Stock' button to view LEV200A4NAA price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does LEV200A4NAA fall under?
The LEV200A4NAA is listed under Electrical & Lighting > Industrial Automation & Control Gear > Contactors & Accessories.
Can I view similar or alternative parts?
You can view similar parts to LEV200A4NAA when available in the Contactors & Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the LEV200A4NAA you can contact the distributor directly for product support, shipping queries etc.
Is the LEV200A4NAA RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for LEV200A4NAA have stock available?
Authorised distributors including Rapid Electronics, element14, Farnell, TTI Europe and Newark Electronics have stock available or on a lead time for LEV200A4NAA.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for LEV200A4NAA often in real-time on the comparison pages.
What if I can't find stock of LEV200A4NAA?
You can fill out our help required form which you can use to request a quote for LEV200A4NAA from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.