Status: | Unknown |
---|---|
Series: | LEV200 Series |
RoHS: | Unknown |
Prices starting from US$77.38
Distributor | Stock | ||
---|---|---|---|
RS
from US$123.41
|
No stock
|
Buy Now | |
TTI Europe
from US$77.38
|
1,119
in stock
|
Buy Now | |
Heilind Electronics
from US$114.71
|
240
in stock
|
Buy Now | |
RS Americas
from US$107.14
|
144
in stock
|
Buy Now | |
Newark Electronics
from US$103.39
|
96
in stock
|
Buy Now | |
Farnell
from US$104.93
|
96
in stock
|
Buy Now | |
Rapid Electronics
from US$140.52
|
57
in stock
|
Buy Now | |
Chip One Stop
from US$103.00
|
57
in stock
|
Buy Now | |
Electro Enterprises
from US$103.52
|
50
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$114.71
|
48
in stock
|
Buy Now | |
Avnet America
from US$92.94
|
-
|
Buy Now |
Load Current Inductive | 500A |
---|---|
Relay Mounting | Flange |
Operating Voltage | 900VDC |
Contact Configuration | SPST-NO |
No. of Poles | 1 Pole |
Switching Power AC3 | - |
Switching Current AC1 | 500A |
Coil Voltage VAC Nom | - |
Coil Voltage VDC Nom | 12V |
Switching Power AC1 | - |
Load Current Resistive | 500A |
Switching Current AC3 | - |
Product Range | LEV200 Series |
SVHC | No SVHC (27-Jun-2018) |
HIGHCURRENT RELAY LEV200A4ANA | TTI Europe |
LEV200A4ANA=RELAY, SPST-NO | Heilind Electronics |
Contactor, Relay, Electro Mechanical,500A,900VDC, SPST-NO, LEV200 Series, | TE Connectivity LEV200A4ANA | RS Americas |
Contactor, Spst-No, Flange, 900 Vdc, 12 V Rohs Compliant: Yes |Kilovac Te Connectivity LEV200A4ANA | Newark Electronics |
RELAY, POWER, SPNO, 12V | Farnell |
Industrial Relays LEV200A4ANA | Rapid Electronics |
Kilovac Contactor | RS |
LEV200A4ANA=RELAY SPST-NO | Avnet America |
Where can I find additional details, specifications and documents for a LEV200A4ANA?
Additional datasheets, footprints and schematics for LEV200A4ANA are listed on our Part Details page. You can also find images and similar parts to LEV200A4ANA on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for LEV200A4ANA on our Product Comparison page. Access via the 'View Pricing & Stock' button to view LEV200A4ANA price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does LEV200A4ANA fall under?
The LEV200A4ANA is listed under Electrical & Lighting > Industrial Automation & Control Gear > Contactors & Accessories.
Can I view similar or alternative parts?
You can view similar parts to LEV200A4ANA when available in the Contactors & Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the LEV200A4ANA you can contact the distributor directly for product support, shipping queries etc.
Is the LEV200A4ANA RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for LEV200A4ANA have stock available?
Authorised distributors including TTI Europe, Heilind Electronics, RS Americas, Newark Electronics and Farnell have stock available or on a lead time for LEV200A4ANA.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for LEV200A4ANA often in real-time on the comparison pages.
What if I can't find stock of LEV200A4ANA?
You can fill out our help required form which you can use to request a quote for LEV200A4ANA from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.