Status: | Unknown |
---|---|
Series: | LEV100 Series |
RoHS: | Unknown |
Prices starting from US$78.69
Distributor | Stock | ||
---|---|---|---|
RS
from US$124.02
|
No stock
|
Buy Now | |
TTI Europe
from US$78.69
|
1,951
in stock
|
Buy Now | |
RS Americas
from US$107.14
|
367
in stock
|
Buy Now | |
Farnell
from US$104.51
|
206
in stock
|
Buy Now | |
Heilind Electronics
from US$114.71
|
109
in stock
|
Buy Now | |
Newark Electronics
from US$95.04
|
73
in stock
|
Buy Now | |
Rapid Electronics
from US$127.09
|
73
in stock
|
Buy Now | |
Chip One Stop
from US$85.50
|
73
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$114.71
|
36
in stock
|
Buy Now | |
Powell Electronics
from US$89.39
|
27
in stock
|
Buy Now | |
Electro Enterprises
from US$103.52
|
9
in stock
|
Buy Now | |
Sorelec
-
|
144
in stock
|
Buy Now | |
Avnet America
from US$90.23
|
-
|
Buy Now |
Load Current Inductive | - |
---|---|
Relay Mounting | Panel |
Operating Voltage | 900VDC |
Contact Configuration | SPST-NO |
No. of Poles | 1 Pole |
Switching Power AC3 | - |
Switching Current AC1 | 100A |
Coil Voltage VAC Nom | - |
Coil Voltage VDC Nom | 24V |
Switching Power AC1 | - |
Load Current Resistive | - |
Switching Current AC3 | - |
Product Range | LEV100 Series |
SVHC | No SVHC (27-Jun-2018) |
HIGHCURRENT RELAY LEV100A5ANG | TTI Europe |
Contactor, Relay, Electro Mechanical,100A,900VDC, SPST-NO, LEV100 Series, | TE Connectivity LEV100A5ANG | RS Americas |
CONTACTOR, SPST-NO, 24VDC, PANEL | Farnell |
LEV100A5ANG=RELAY, SPST, 24VDC | Heilind Electronics |
Lev100A5Ang=Relay, Spst, 24Vdc |Kilovac Te Connectivity LEV100A5ANG | Newark Electronics |
LEV100A5ANG=RELAY SPST 24Vdc | Rapid Electronics |
Kilovac Contactor | RS |
LEV100A5ANG=RELAY SPST 24VDC | Avnet America |
Where can I find additional details, specifications and documents for a LEV100A5ANG?
Additional datasheets, footprints and schematics for LEV100A5ANG are listed on our Part Details page. You can also find images and similar parts to LEV100A5ANG on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for LEV100A5ANG on our Product Comparison page. Access via the 'View Pricing & Stock' button to view LEV100A5ANG price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does LEV100A5ANG fall under?
The LEV100A5ANG is listed under Electrical & Lighting > Industrial Automation & Control Gear > Contactors & Accessories.
Can I view similar or alternative parts?
You can view similar parts to LEV100A5ANG when available in the Contactors & Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the LEV100A5ANG you can contact the distributor directly for product support, shipping queries etc.
Is the LEV100A5ANG RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for LEV100A5ANG have stock available?
Authorised distributors including TTI Europe, RS Americas, Farnell, Heilind Electronics and Newark Electronics have stock available or on a lead time for LEV100A5ANG.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for LEV100A5ANG often in real-time on the comparison pages.
What if I can't find stock of LEV100A5ANG?
You can fill out our help required form which you can use to request a quote for LEV100A5ANG from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.