Status: | Unknown |
---|---|
Series: | KILOVAC LEV100 Series |
RoHS: | Unknown |
Prices starting from US$116.64
Distributor | Starting From | Stock | ||
---|---|---|---|---|
Farnell | US$132.41 |
13
|
Buy Now | |
TTI Europe | US$116.64 |
105
|
Buy Now | |
Heilind Electronics | US$140.63 |
6
|
Buy Now | |
Rapid Electronics | US$231.80 |
5
|
Buy Now | |
Newark Electronics | US$147.70 |
3
|
Buy Now | |
RS Americas | US$197.57 |
3
|
Buy Now | |
element14 | US$161.36 |
3
|
Buy Now | |
Chip One Stop | US$200.00 |
2
|
Buy Now | |
Heilind Electronics Asia | US$140.63 |
2
|
Buy Now | |
Avnet America | US$138.28 |
-
|
Buy Now |
Load Current Inductive | 100A |
---|---|
Relay Mounting | Panel |
Operating Voltage | 900VDC |
Contact Configuration | SPST-NO |
No. of Poles | 1 Pole |
Switching Power AC3 | - |
Switching Current AC1 | 100A |
Coil Voltage VAC Nom | - |
Coil Voltage VDC Nom | 12V |
Switching Power AC1 | - |
Load Current Resistive | 100A |
Switching Current AC3 | - |
Product Range | KILOVAC LEV100 Series |
SVHC | No SVHC (27-Jun-2018) |
Coil Current | 360mA |
Coil Type | DC |
Coil Voltage Max | 16VDC |
Coil Voltage Min | 9VDC |
Contact Current DC Max | 100A |
Contact Current Max | 100A |
Contact Voltage DC Max | 900V |
Contact Voltage DC Nom | 900V |
DC Coil Power | 4.5W |
Dielectric Voltage Coil to Contact | 4000VDC |
Dielectric Voltage Contact to Contact | 8000VDC |
External Depth | 40mm |
External Length / Height | 57.96mm |
Fixing Centres | 46.3mm |
No. of Mechanical Operations | 1000000 |
Nom Operating Power | 5.5W |
Operating Temperature Max | 85°C |
Operating Temperature Min | -40°C |
Operating Time | 40ms |
Relay Type | Contactor |
Release Time | 10ms |
Switch Current Max | 100A |
HIGH CURENT RELAY LEV100A4ANH | TTI Europe |
RELAY, SPNO, 12VDC, 100A | Farnell |
LEV100A4ANH=RELAY,SPST-NO | Heilind Electronics |
Industrial Relays 1 Form X(SPST-NO-DM) 12 VDC | Rapid Electronics |
Relay, Spno, 12Vdc, 100A | Newark Electronics |
RELAY CONTACTOR SPST 100A 12V | TE Connectivity LEV100A4ANH | RS Americas |
Electromechanical Relay SPST-NO-DM 100A 12VDC 26Ohm Side Mount | Avnet America |
Where can I find additional details, specifications and documents for a LEV100A4ANH?
Additional datasheets, footprints and schematics for LEV100A4ANH are listed on our Part Details page. You can also find images and similar parts to LEV100A4ANH on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for LEV100A4ANH on our Product Comparison page. Access via the 'View Pricing & Stock' button to view LEV100A4ANH price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does LEV100A4ANH fall under?
The LEV100A4ANH is listed under Electrical & Lighting > Industrial Automation & Control Gear > Contactors & Accessories.
Can I view similar or alternative parts?
You can view similar parts to LEV100A4ANH when available in the Contactors & Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the LEV100A4ANH you can contact the distributor directly for product support, shipping queries etc.
Is the LEV100A4ANH RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for LEV100A4ANH have stock available?
Authorised distributors including TTI Europe, Farnell, Heilind Electronics, Rapid Electronics and Newark Electronics have stock available or on a lead time for LEV100A4ANH.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for LEV100A4ANH often in real-time on the comparison pages.
What if I can't find stock of LEV100A4ANH?
You can fill out our help required form which you can use to request a quote for LEV100A4ANH from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.