Height | 3mm |
---|---|
External Diameter | 5mm |
Spacer Material | - |
Product Range | - |
SVHC | No SVHC (27-Jun-2018) |
Accessory Type | LED Holder |
External Depth | 5mm |
External Length | 3mm |
External Width | 5mm |
For Use With | 5mm Square LEDs |
Holder Colour | Black |
Holder Material | Nylon (Polyamide) |
Holder Type | Holder |
No. of LEDs | 1LEDs |
Status: | Unknown |
---|---|
Series: | LEDX Series |
RoHS: | Compliant |
Height | 3mm |
---|---|
Product Range | LEDX Series |
Accessory Type | LED Spacer |
For Use With | 5mm Square LEDs |
RoHS Compliant | Yes |
Led Spacer, Square, 5Mm, 2 Pin | Newark Electronics |
LED HOLDER, SQUARE, 5MM, 2 PIN | element14 |
Where can I find additional details, specifications and documents for a LEDX-3?
Additional datasheets, footprints and schematics for LEDX-3 are listed on our Part Details page. You can also find images and similar parts to LEDX-3 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for LEDX-3 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view LEDX-3 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does LEDX-3 fall under?
The LEDX-3 is listed under Electronic & Electrical Components > Optoelectronics LEDs & Displays > Opto & LED Accessories.
Can I view similar or alternative parts?
You can view similar parts to LEDX-3 when available in the Opto & LED Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the LEDX-3 you can contact the distributor directly for product support, shipping queries etc.
Is the LEDX-3 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for LEDX-3 have stock available?
Authorised distributors including Newark Electronics, element14 and Farnell have stock available or on a lead time for LEDX-3.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for LEDX-3 often in real-time on the comparison pages.
What if I can't find stock of LEDX-3?
You can fill out our help required form which you can use to request a quote for LEDX-3 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.