Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Device Topology | Boost Buck-Boost SEPIC |
---|---|
No. of Outputs | 1Outputs |
Output Current | - |
Output Voltage | 60V |
Driver Case Style | HTSSOP |
No. of Pins | 16Pins |
Input Voltage Min | 5.5V |
Input Voltage Max | 36V |
Switching Frequency | 1MHz |
Operating Temperature Min | -40°C |
Operating Temperature Max | 150°C |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | To Be Advised |
MSL | MSL 3 - 168 hours |
SVHC | No SVHC (17-Dec-2015) |
Dimming Control Type | Analogue PWM |
LED6001 Series 36 V 1 MHz PWM-Dimmable Single Channel LED Driver - HTSSOP-16 | Future Electronics |
LED Driver DC/DC, Boost, Buck-Boost, SEPIC, Isolated, 5.5 V to 36 V, 60 V, 1 MHz, 16 Pins, HTSSOP-EP | Avnet America |
LED DRIVER, 36V, HTSSOP-16 | Farnell |
LED DRVR Boost | EBV Elektronik |
Where can I find additional details, specifications and documents for a LED6001TR?
Additional datasheets, footprints and schematics for LED6001TR are listed on our Part Details page. You can also find images and similar parts to LED6001TR on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for LED6001TR on our Product Comparison page. Access via the 'View Pricing & Stock' button to view LED6001TR price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does LED6001TR fall under?
The LED6001TR is listed under Electronic & Electrical Components > Semiconductors - ICs > Driver & Interface ICs.
Can I view similar or alternative parts?
You can view similar parts to LED6001TR when available in the Driver & Interface ICs range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the LED6001TR you can contact the distributor directly for product support, shipping queries etc.
Is the LED6001TR RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for LED6001TR have stock available?
Authorised distributors including Future Electronics, Avnet America, Farnell, EBV Elektronik and Avnet Silica have stock available or on a lead time for LED6001TR.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for LED6001TR often in real-time on the comparison pages.
What if I can't find stock of LED6001TR?
You can fill out our help required form which you can use to request a quote for LED6001TR from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.