Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$1.38
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$1.57
|
3,902
in stock
|
Buy Now | |
Future Electronics
from US$1.38
|
37,500
in stock
|
Buy Now | |
Newark Electronics
from US$1.66
|
3,902
in stock
|
Buy Now | |
element14
from US$1.61
|
3,902
in stock
|
Buy Now | |
Avnet Silica
-
|
2,500
in stock
|
Buy Now | |
Avnet America
from US$1.51
|
-
|
Buy Now | |
EBV Elektronik
-
|
-
|
Buy Now |
Device Topology | Buck Buck-Boost |
---|---|
No. of Outputs | 1Outputs |
Output Current | 3A |
Output Voltage | - |
Driver Case Style | HSOP |
No. of Pins | 8Pins |
Input Voltage Min | 5.5V |
Input Voltage Max | 48V |
Switching Frequency | 850kHz |
Operating Temperature Min | -40°C |
Operating Temperature Max | 150°C |
Product Range | - |
Automotive Qualification Standard | - |
MSL | MSL 3 - 168 hours |
SVHC | No SVHC (12-Jan-2017) |
IC Mounting | SMD |
Output Current Max | 3A |
LED5000 Series 5.5 - 48 V 850 kH 3 A Step-Down Current Source w/ Dimming -HSOP-8 | Future Electronics |
Led Driver, Buck/Buck-Boost, Hsop-8 | Newark Electronics |
LED DRIVER, BUCK/BUCK-BOOST, HSOP-8 | element14 |
LED Driver DC/DC, Buck, Buck-Boost, Isolated, 5.5 V to 48 V, 3 A, 52.3 V,850 kHz, 8 Pins, HSOP-EP | Avnet Silica |
Where can I find additional details, specifications and documents for a LED5000PHR?
Additional datasheets, footprints and schematics for LED5000PHR are listed on our Part Details page. You can also find images and similar parts to LED5000PHR on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for LED5000PHR on our Product Comparison page. Access via the 'View Pricing & Stock' button to view LED5000PHR price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does LED5000PHR fall under?
The LED5000PHR is listed under Electronic & Electrical Components > Semiconductors - ICs > Driver & Interface ICs.
Can I view similar or alternative parts?
You can view similar parts to LED5000PHR when available in the Driver & Interface ICs range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the LED5000PHR you can contact the distributor directly for product support, shipping queries etc.
Is the LED5000PHR RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for LED5000PHR have stock available?
Authorised distributors including Future Electronics, Newark Electronics, element14, Farnell and Avnet Silica have stock available or on a lead time for LED5000PHR.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for LED5000PHR often in real-time on the comparison pages.
What if I can't find stock of LED5000PHR?
You can fill out our help required form which you can use to request a quote for LED5000PHR from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.