LED3-16 Optoelectronics, LEDs & Displays by Multicomp

LED HOLDER ROUND 3MM 2 PIN

Status: Unknown
Series: -
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$0.0460

Distributor Stock
Logo for Farnell
Farnell
from US$0.05
45,026
in stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$0.0460
45,026
in stock
Buy Now
Logo for element14
element14
from US$0.05
45,026
in stock
Buy Now

Specifications

Height 16mm
External Diameter 4.2mm
Spacer Material -
Product Range -
SVHC No SVHC (27-Jun-2018)
Accessory Type LED Holder
External Length 16mm
For Use With 3mm / T-1 LEDs
Holder Colour White
Holder Material Nylon (Polyamide)
Holder Type Holder
No. of LEDs 1LEDs


LED3-16 LED Products by Multicomp Pro

LED SPACER, ROUND, 3MM, 2 PIN

Status: Unknown
Series: LED Series
RoHS: Compliant
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Specifications

Height 16mm
External Diameter 4.2mm
Product Range LED Series
Accessory Type LED Spacer
For Use With 3mm / T-1 LEDs
RoHS Compliant Yes

Alternative Descriptions

Led Spacer, Round, 3Mm, 2 Pin | Newark Electronics
LED HOLDER, ROUND, 3MM, 2 PIN | element14

Frequently Asked Questions

Where can I find additional details, specifications and documents for a LED3-16?

Additional datasheets, footprints and schematics for LED3-16 are listed on our Part Details page. You can also find images and similar parts to LED3-16 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for LED3-16 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view LED3-16 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does LED3-16 fall under?

The LED3-16 is listed under Electronic & Electrical Components > Optoelectronics LEDs & Displays > Opto & LED Accessories.

Can I view similar or alternative parts?

You can view similar parts to LED3-16 when available in the Opto & LED Accessories range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the LED3-16 you can contact the distributor directly for product support, shipping queries etc.

Is the LED3-16 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for LED3-16 have stock available?

Authorised distributors including Newark Electronics, element14 and Farnell have stock available or on a lead time for LED3-16.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for LED3-16 often in real-time on the comparison pages.

What if I can't find stock of LED3-16?

You can fill out our help required form which you can use to request a quote for LED3-16 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay