Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$1.08
Topology | Buck (Step Down) |
---|---|
Input Voltage Min | 3V |
Input Voltage Max | 18V |
No. of Outputs | 1Outputs |
DC / DC Converter IC Case | VFQFPN |
No. of Pins | 8Pins |
Output Current | 4A |
Output Voltage Min | - |
Output Voltage Max | - |
Switching Frequency | 850kHz |
Operating Temperature Max | 150°C |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (17-Dec-2015) |
Step down dc-dc converter,4A,VFQFPN8 | RS |
Buck Current Regulators For Led Rohs Compliant: Yes |Stmicroelectronics LED2001PUR | Newark Electronics |
VFDFPN 4X4X1.0 8L PITCH 0.8 | Future Electronics |
LED DRVR Buck 1-CH PWM 20V 4A 8-Pin VFQFPN T/R | Avnet America |
DC/DC CONV, BUCK, 850KHZ, VFQFPN-8 | Farnell |
Where can I find additional details, specifications and documents for a LED2001PUR?
Additional datasheets, footprints and schematics for LED2001PUR are listed on our Part Details page. You can also find images and similar parts to LED2001PUR on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for LED2001PUR on our Product Comparison page. Access via the 'View Pricing & Stock' button to view LED2001PUR price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does LED2001PUR fall under?
The LED2001PUR is listed under Electronic & Electrical Components > Semiconductors - ICs > Power Management.
Can I view similar or alternative parts?
You can view similar parts to LED2001PUR when available in the Power Management range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the LED2001PUR you can contact the distributor directly for product support, shipping queries etc.
Is the LED2001PUR RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for LED2001PUR have stock available?
Authorised distributors including RS, Newark Electronics, Future Electronics, Avnet America and Farnell have stock available or on a lead time for LED2001PUR.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for LED2001PUR often in real-time on the comparison pages.
What if I can't find stock of LED2001PUR?
You can fill out our help required form which you can use to request a quote for LED2001PUR from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.