Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$1.48
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$1.58
|
5,698
in stock
|
Buy Now | |
Newark Electronics
from US$1.73
|
13,595
in stock
|
Buy Now | |
element14
from US$1.58
|
5,698
in stock
|
Buy Now | |
Avnet Silica
-
|
63,000
in stock
|
Buy Now | |
Future Electronics
from US$1.48
|
-
|
Buy Now | |
Avnet America
from US$1.56
|
-
|
Buy Now | |
EBV Elektronik
-
|
-
|
Buy Now |
Device Topology | Buck (Step Down) |
---|---|
Input Voltage Min | 3V |
Input Voltage Max | 18V |
Output Voltage Max | - |
Output Current Max | 3A |
Switching Frequency | 850kHz |
No. of Outputs | 1Outputs |
IC Mounting | SMD |
Driver Case Style | VFQFPN |
No. of Pins | 8Pins |
Operating Temperature Min | -40°C |
Operating Temperature Max | 125°C |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (17-Dec-2015) |
Dimming Control Type | PWM |
Topology | Buck (Step Down) |
Led Driver, Buck, 850Khz, Vfqfpn-8 | Newark Electronics |
LED DRIVER, BUCK, 3A, 850KHZ, VFQFPN-8 | element14 |
LED DRVR 3.3V/5V/9V/12V/15V 8-Pin VFQFPN EP T/R | Avnet Silica |
LED2000 Series 18 V 3 A SMT Monolithic Step-Down DC-DC Converter - VFQFPN - 8 | Future Electronics |
Where can I find additional details, specifications and documents for a LED2000PUR?
Additional datasheets, footprints and schematics for LED2000PUR are listed on our Part Details page. You can also find images and similar parts to LED2000PUR on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for LED2000PUR on our Product Comparison page. Access via the 'View Pricing & Stock' button to view LED2000PUR price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does LED2000PUR fall under?
The LED2000PUR is listed under Electronic & Electrical Components > Semiconductors - ICs > Driver & Interface ICs.
Can I view similar or alternative parts?
You can view similar parts to LED2000PUR when available in the Driver & Interface ICs range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the LED2000PUR you can contact the distributor directly for product support, shipping queries etc.
Is the LED2000PUR RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for LED2000PUR have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, Avnet Silica and Future Electronics have stock available or on a lead time for LED2000PUR.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for LED2000PUR often in real-time on the comparison pages.
What if I can't find stock of LED2000PUR?
You can fill out our help required form which you can use to request a quote for LED2000PUR from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.