Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Height | 23mm |
---|---|
External Diameter | 5.1mm |
Spacer Material | - |
Product Range | - |
SVHC | No SVHC (27-Jun-2018) |
Accessory Type | LED Holder |
External Length | 23mm |
For Use With | 5mm / T-1 3/4 LEDs |
Holder Colour | White |
Holder Material | Nylon (Polyamide) |
Holder Type | Holder |
No. of LEDs | 1LEDs |
Status: | Unknown |
---|---|
Series: | LED Series |
RoHS: | Compliant |
Height | 23mm |
---|---|
External Diameter | 5.1mm |
Product Range | LED Series |
Accessory Type | LED Spacer |
For Use With | 5mm / T-1 3/4 LEDs |
RoHS Compliant | Yes |
Led Spacer, Round, 5Mm, 2 Pin | Newark Electronics |
LED HOLDER, ROUND, 5MM, 2 PIN | element14 |
Where can I find additional details, specifications and documents for a LED-23?
Additional datasheets, footprints and schematics for LED-23 are listed on our Part Details page. You can also find images and similar parts to LED-23 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for LED-23 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view LED-23 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does LED-23 fall under?
The LED-23 is listed under Electronic & Electrical Components > Optoelectronics LEDs & Displays > Opto & LED Accessories.
Can I view similar or alternative parts?
You can view similar parts to LED-23 when available in the Opto & LED Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the LED-23 you can contact the distributor directly for product support, shipping queries etc.
Is the LED-23 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for LED-23 have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, RS and RS Americas have stock available or on a lead time for LED-23.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for LED-23 often in real-time on the comparison pages.
What if I can't find stock of LED-23?
You can fill out our help required form which you can use to request a quote for LED-23 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.