Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
No. of LEDs | 1LEDs |
---|---|
Holder Type | Holder |
Product Range | - |
SVHC | No SVHC (27-Jun-2018) |
Accessory Type | LED Holder |
External Diameter | 7.4mm |
External Length | 11.5mm |
For Use With | 5mm / T-1 3/4 LEDs |
Holder Colour | White |
Holder Material | Nylon (Polyamide) |
Status: | Unknown |
---|---|
Series: | LED Series |
RoHS: | Compliant |
No. of LEDs | 1LEDs |
---|---|
Holder Type | Holder |
Product Range | LED Series |
Accessory Type | LED Spacer |
External Diameter | 7.4mm |
For Use With | 5mm / T-1 3/4 LEDs |
RoHS Compliant | Yes |
Led Spacer, Round, 5Mm, 3 Pin | Newark Electronics |
LED HOLDER, ROUND, 5MM, 3 PIN | element14 |
Where can I find additional details, specifications and documents for a LED-10X3?
Additional datasheets, footprints and schematics for LED-10X3 are listed on our Part Details page. You can also find images and similar parts to LED-10X3 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for LED-10X3 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view LED-10X3 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does LED-10X3 fall under?
The LED-10X3 is listed under Optoelectronics & Displays > LED Products > LED Holders & Clips.
Can I view similar or alternative parts?
You can view similar parts to LED-10X3 when available in the LED Holders & Clips range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the LED-10X3 you can contact the distributor directly for product support, shipping queries etc.
Is the LED-10X3 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for LED-10X3 have stock available?
Authorised distributors including Newark Electronics, element14 and Farnell have stock available or on a lead time for LED-10X3.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for LED-10X3 often in real-time on the comparison pages.
What if I can't find stock of LED-10X3?
You can fill out our help required form which you can use to request a quote for LED-10X3 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.