Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Label Type | Self Adhesive |
---|---|
Label Dimensions | 12.7mm x 17.78mm |
Label Material | Polyester |
Label Colour | Yellow |
Pack Quantity | 220 |
Product Range | - |
Colour | Yellow |
Label Height | 12.7mm |
Label Size | 12.7mm x 17.78mm |
Label Width | 17.78mm |
Legend | Blank |
Material | Polyester |
LABEL, YLW, A4, 12.7X18MM, CARD 220 | Farnell |
Label Laser Printable 17.78 x 12.7 x 0.05mm Polyester Yellow | Avnet America |
Where can I find additional details, specifications and documents for a LEB-1318P-4?
Additional datasheets, footprints and schematics for LEB-1318P-4 are listed on our Part Details page. You can also find images and similar parts to LEB-1318P-4 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for LEB-1318P-4 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view LEB-1318P-4 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does LEB-1318P-4 fall under?
The LEB-1318P-4 is listed under Computer & Office > Labelling & Marking > Labels.
Can I view similar or alternative parts?
You can view similar parts to LEB-1318P-4 when available in the Labels range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the LEB-1318P-4 you can contact the distributor directly for product support, shipping queries etc.
Is the LEB-1318P-4 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for LEB-1318P-4 have stock available?
Authorised distributors including Farnell and Avnet America have stock available or on a lead time for LEB-1318P-4.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for LEB-1318P-4 often in real-time on the comparison pages.
What if I can't find stock of LEB-1318P-4?
You can fill out our help required form which you can use to request a quote for LEB-1318P-4 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.