Status: | Unknown |
---|---|
Series: | 3.3V 150mA LDO Voltage Regulators |
RoHS: | Unknown |
Output Type | Fixed |
---|---|
Input Voltage Min | 5.3V |
Input Voltage Max | 18V |
Fixed Output Voltage Nom. | 3.3V |
Adjustable Output Voltage Min | - |
Adjustable Output Voltage Max | - |
Output Current | 150mA |
Dropout Voltage Vdo | 200mV |
LDO Regulator Case Style | TO-92 |
No. of Pins | 3Pins |
Operating Temperature Min | -40°C |
Operating Temperature Max | 125°C |
Product Range | 3.3V 150mA LDO Voltage Regulators |
Automotive Qualification Standard | - |
MSL | - |
SVHC | No SVHC (17-Dec-2015) |
Accuracy % | 2% |
Base Number | 33 |
Device Marking | LE33CZ |
IC Generic Number | 33 |
No. of Outputs | 1Outputs |
Operating Temperature Range | -40°C to +85°C |
Operating Voltage Tolerance + | 2% |
Output Current Max | 0.1A |
Output Voltage Nom. | 3.3V |
Primary Input Voltage | 20V |
Supply Voltage Max | 18V |
Supply Voltage Min | 4V |
Voltage Regulator Type | Positive Fixed LDO |
IC, V REG LDO +3.3V, TO-92-3 | element14 |
Where can I find additional details, specifications and documents for a LE33CZ?
Additional datasheets, footprints and schematics for LE33CZ are listed on our Part Details page. You can also find images and similar parts to LE33CZ on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for LE33CZ on our Product Comparison page. Access via the 'View Pricing & Stock' button to view LE33CZ price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does LE33CZ fall under?
The LE33CZ is listed under Semiconductors - ICs > Power Management ICs - PMIC > Voltage Regulators.
Can I view similar or alternative parts?
You can view similar parts to LE33CZ when available in the Voltage Regulators range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the LE33CZ you can contact the distributor directly for product support, shipping queries etc.
Is the LE33CZ RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for LE33CZ have stock available?
Authorised distributors including element14 and Farnell have stock available or on a lead time for LE33CZ.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for LE33CZ often in real-time on the comparison pages.
What if I can't find stock of LE33CZ?
You can fill out our help required form which you can use to request a quote for LE33CZ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.