Status: | Unknown |
---|---|
Series: | 1.8V Serial NOR Flash Memories |
RoHS: | Unknown |
Flash Memory Type | Serial NOR |
---|---|
Memory Size | 8Mbit |
Flash Memory Configuration | 1024K x 8bit |
IC Interface Type | SPI |
Memory Case Style | SOIC |
No. of Pins | 8Pins |
Clock Frequency | 70MHz |
Access Time | - |
Supply Voltage Min | 1.65V |
Supply Voltage Max | 1.95V |
Operating Temperature Min | -40°C |
Operating Temperature Max | 90°C |
Product Range | 1.8V Serial NOR Flash Memories |
RoHS Phthalates Compliant | Yes |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (27-Jun-2018) |
Memory Type | Flash |
SERIAL FLASH, 8MBIT, 70MHZ, SOIC-8 | element14 |
Flash Memory, 8Mbit, -40 To 90Deg C | Newark Electronics |
Where can I find additional details, specifications and documents for a LE25S81AMDTWG?
Additional datasheets, footprints and schematics for LE25S81AMDTWG are listed on our Part Details page. You can also find images and similar parts to LE25S81AMDTWG on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for LE25S81AMDTWG on our Product Comparison page. Access via the 'View Pricing & Stock' button to view LE25S81AMDTWG price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does LE25S81AMDTWG fall under?
The LE25S81AMDTWG is listed under Semiconductors - ICs > Memory > FLASH.
Can I view similar or alternative parts?
You can view similar parts to LE25S81AMDTWG when available in the FLASH range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the LE25S81AMDTWG you can contact the distributor directly for product support, shipping queries etc.
Is the LE25S81AMDTWG RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for LE25S81AMDTWG have stock available?
Authorised distributors including element14, Farnell and Newark Electronics have stock available or on a lead time for LE25S81AMDTWG.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for LE25S81AMDTWG often in real-time on the comparison pages.
What if I can't find stock of LE25S81AMDTWG?
You can fill out our help required form which you can use to request a quote for LE25S81AMDTWG from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.