Status: | Unknown |
---|---|
Series: | 1.8V Serial NOR Flash Memories |
RoHS: | Unknown |
Flash Memory Type | Serial NOR |
---|---|
Memory Size | 2Mbit |
Flash Memory Configuration | 256K x 8bit |
IC Interface Type | SPI |
Memory Case Style | NSOIC |
No. of Pins | 8Pins |
Clock Frequency | 40MHz |
Access Time | - |
Supply Voltage Min | 1.65V |
Supply Voltage Max | 1.95V |
Operating Temperature Min | -40°C |
Operating Temperature Max | 85°C |
Product Range | 1.8V Serial NOR Flash Memories |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (27-Jun-2018) |
Memory Type | Flash |
SERIAL FLASH, 2MBIT, 40MHZ, NSOIC-8 | Farnell |
Flash Serial-SPI 1.8V 2Mbit 256K x 8bit 8-Pin VSOIC N T/R | Avnet America |
Where can I find additional details, specifications and documents for a LE25S20FD-AH?
Additional datasheets, footprints and schematics for LE25S20FD-AH are listed on our Part Details page. You can also find images and similar parts to LE25S20FD-AH on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for LE25S20FD-AH on our Product Comparison page. Access via the 'View Pricing & Stock' button to view LE25S20FD-AH price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does LE25S20FD-AH fall under?
The LE25S20FD-AH is listed under Semiconductors - ICs > Memory > FLASH.
Can I view similar or alternative parts?
You can view similar parts to LE25S20FD-AH when available in the FLASH range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the LE25S20FD-AH you can contact the distributor directly for product support, shipping queries etc.
Is the LE25S20FD-AH RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for LE25S20FD-AH have stock available?
Authorised distributors including Farnell and Avnet America have stock available or on a lead time for LE25S20FD-AH.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for LE25S20FD-AH often in real-time on the comparison pages.
What if I can't find stock of LE25S20FD-AH?
You can fill out our help required form which you can use to request a quote for LE25S20FD-AH from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.