Status: | Unknown |
---|---|
Series: | 512Kbit I2C Serial EEPROM |
RoHS: | Unknown |
Memory Interface Type | Serial I2C (2-Wire) |
---|---|
Memory Size | 512Kbit |
EEPROM Memory Configuration | 64K x 8bit |
Clock Frequency | 400kHz |
Memory Case Style | VSON |
No. of Pins | 8Pins |
Supply Voltage Min | 1.7V |
Supply Voltage Max | 3.6V |
Operating Temperature Min | -40°C |
Operating Temperature Max | 85°C |
Product Range | 512Kbit I2C Serial EEPROM |
RoHS Phthalates Compliant | Yes |
MSL | MSL 3 - 168 hours |
SVHC | No SVHC (27-Jun-2018) |
IC Interface Type | Serial I2C |
EEPROM Serial-2Wire 512K-bit 64K x 8 1.8V/2.5V/3.3V 8-Pin VSON EP T/R | Avnet America |
LE24512AQF Series 512 kb 3.6 V Surface Mount I2C 2 Wire Serial EEPROM - VSON-8K | Future Electronics |
Vso I2C Eeprom(512K)/Reel |Onsemi LE24512AQF-AH | Newark Electronics |
EEPROM, 512KBIT, I2C, 400KHZ, VSON-8 | element14 |
Where can I find additional details, specifications and documents for a LE24512AQF-AH?
Additional datasheets, footprints and schematics for LE24512AQF-AH are listed on our Part Details page. You can also find images and similar parts to LE24512AQF-AH on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for LE24512AQF-AH on our Product Comparison page. Access via the 'View Pricing & Stock' button to view LE24512AQF-AH price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does LE24512AQF-AH fall under?
The LE24512AQF-AH is listed under Semiconductors - ICs > Memory > EEPROM.
Can I view similar or alternative parts?
You can view similar parts to LE24512AQF-AH when available in the EEPROM range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the LE24512AQF-AH you can contact the distributor directly for product support, shipping queries etc.
Is the LE24512AQF-AH RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for LE24512AQF-AH have stock available?
Authorised distributors including Avnet America, Future Electronics, Newark Electronics, element14 and Farnell have stock available or on a lead time for LE24512AQF-AH.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for LE24512AQF-AH often in real-time on the comparison pages.
What if I can't find stock of LE24512AQF-AH?
You can fill out our help required form which you can use to request a quote for LE24512AQF-AH from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.