Status: | Unknown |
---|---|
Series: | MiniSense 100 Series |
RoHS: | Unknown |
Supply Voltage | - |
---|---|
Impedance | 0.65Gohm |
Sensor Mounting | Through Hole |
Power Rating | - |
Sensitivity | 260pC/G |
External Diameter | - |
Internal Diameter | - |
Input Current | - |
Product Range | MiniSense 100 Series |
SVHC | No SVHC (12-Jan-2017) |
PIEZOELEC VIBRATION SENSOR, 260PC/G, THT | element14 |
Where can I find additional details, specifications and documents for a LDTC-H?
Additional datasheets, footprints and schematics for LDTC-H are listed on our Part Details page. You can also find images and similar parts to LDTC-H on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for LDTC-H on our Product Comparison page. Access via the 'View Pricing & Stock' button to view LDTC-H price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does LDTC-H fall under?
The LDTC-H is listed under Electronic & Electrical Components > Sensors & Transducers > Sensors.
Can I view similar or alternative parts?
You can view similar parts to LDTC-H when available in the Sensors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the LDTC-H you can contact the distributor directly for product support, shipping queries etc.
Is the LDTC-H RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for LDTC-H have stock available?
Authorised distributors including element14 and Farnell have stock available or on a lead time for LDTC-H.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for LDTC-H often in real-time on the comparison pages.
What if I can't find stock of LDTC-H?
You can fill out our help required form which you can use to request a quote for LDTC-H from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.