Status: | Unknown |
---|---|
Series: | 3.3V 600mA LDO Voltage Regulators |
RoHS: | Unknown |
Output Type | Fixed |
---|---|
Input Voltage Min | 2.5V |
Input Voltage Max | 6V |
Fixed Output Voltage Nom. | 3.3V |
Adjustable Output Voltage Min | - |
Adjustable Output Voltage Max | - |
Output Current | 600mA |
Dropout Voltage Vdo | 150mV |
LDO Regulator Case Style | DFN |
No. of Pins | 6Pins |
Operating Temperature Min | -40°C |
Operating Temperature Max | 85°C |
Product Range | 3.3V 600mA LDO Voltage Regulators |
Automotive Qualification Standard | - |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (17-Dec-2015) |
Output Voltage Nom. | 3.3V |
Fixed Ldo Voltage Regulator, 2.5V To 6V, 150Mv Dropout, 3.3Vout, 300Maout, Dfn-6 Rohs Compliant: Yes |Stmicroelectronics LDS3985PU33RY | Newark Electronics |
LDS3985 Series 3.3 V 300 mA Fixed Low Drop & Low Noise Voltage Regulator - DFN-6 | Future Electronics |
LDO Regulator Pos 3.3V 0.55A 6-Pin DFN T/R | Avnet America |
LDO, FIXED, 3.3V, 0.3A, DFN-6 | element14 |
Where can I find additional details, specifications and documents for a LDS3985PU33RY?
Additional datasheets, footprints and schematics for LDS3985PU33RY are listed on our Part Details page. You can also find images and similar parts to LDS3985PU33RY on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for LDS3985PU33RY on our Product Comparison page. Access via the 'View Pricing & Stock' button to view LDS3985PU33RY price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does LDS3985PU33RY fall under?
The LDS3985PU33RY is listed under Semiconductors - ICs > Power Management ICs - PMIC > Voltage Regulators.
Can I view similar or alternative parts?
You can view similar parts to LDS3985PU33RY when available in the Voltage Regulators range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the LDS3985PU33RY you can contact the distributor directly for product support, shipping queries etc.
Is the LDS3985PU33RY RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for LDS3985PU33RY have stock available?
Authorised distributors including Newark Electronics, Future Electronics, Avnet America, element14 and Farnell have stock available or on a lead time for LDS3985PU33RY.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for LDS3985PU33RY often in real-time on the comparison pages.
What if I can't find stock of LDS3985PU33RY?
You can fill out our help required form which you can use to request a quote for LDS3985PU33RY from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.