Status: | Unknown |
---|---|
Series: | 3.3V 300mA LDO Voltage Regulators |
RoHS: | Unknown |
Prices starting from US$0.35
Distributor | Starting From | Stock | ||
---|---|---|---|---|
Farnell | US$0.45 |
7,725
|
Buy Now | |
Avnet America | US$0.46 |
135,000
|
Buy Now | |
Future Electronics | US$0.42 |
45,000
|
Buy Now | |
Newark Electronics | US$0.36 |
8,436
|
Buy Now | |
element14 | US$0.47 |
7,725
|
Buy Now | |
Transfer Multisort Elektronik | US$0.35 |
3,896
|
Buy Now | |
Avnet Silica | - |
27,000
|
Buy Now | |
EBV Elektronik | - |
6,000
|
Buy Now |
Output Type | Fixed |
---|---|
Input Voltage Min | 2.5V |
Input Voltage Max | 6V |
Fixed Output Voltage Nom. | 3.3V |
Adjustable Output Voltage Min | - |
Adjustable Output Voltage Max | - |
Output Current | 300mA |
Dropout Voltage Vdo | 150mV |
LDO Regulator Case Style | SOT-23 |
No. of Pins | 5Pins |
Operating Temperature Min | -40°C |
Operating Temperature Max | 125°C |
Product Range | 3.3V 300mA LDO Voltage Regulators |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (15-Jan-2018) |
LDO Regulator Pos 3.3V 0.55A 5-Pin SOT-23 T/R | Avnet America |
LDS3985 Series 3.3 V 300 mA Fixed Low Noise LDO BiCMOS Regulator - SOT-23-5 | Future Electronics |
Ldo, Fixed, 3.3V, 0.3A, Sot-23-5 | Newark Electronics |
LDO, FIXED, 3.3V, 0.3A, SOT-23-5 | element14 |
IC: voltage regulator | Transfer Multisort Elektronik |
Where can I find additional details, specifications and documents for a LDS3985M33R?
Additional datasheets, footprints and schematics for LDS3985M33R are listed on our Part Details page. You can also find images and similar parts to LDS3985M33R on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for LDS3985M33R on our Product Comparison page. Access via the 'View Pricing & Stock' button to view LDS3985M33R price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does LDS3985M33R fall under?
The LDS3985M33R is listed under Semiconductors - ICs > Power Management ICs - PMIC > Voltage Regulators.
Can I view similar or alternative parts?
You can view similar parts to LDS3985M33R when available in the Voltage Regulators range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the LDS3985M33R you can contact the distributor directly for product support, shipping queries etc.
Is the LDS3985M33R RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for LDS3985M33R have stock available?
Authorised distributors including Avnet America, Future Electronics, Newark Electronics, element14 and Farnell have stock available or on a lead time for LDS3985M33R.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for LDS3985M33R often in real-time on the comparison pages.
What if I can't find stock of LDS3985M33R?
You can fill out our help required form which you can use to request a quote for LDS3985M33R from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.