Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
No distributors results available
Convert From | RS-232 |
---|---|
Convert To | RS-422 |
Product Range | - |
SVHC | No SVHC (27-Jun-2018) |
Baud Rate Max | 19200 |
External Depth | 173mm |
External Length / Height | 26mm |
External Width | 56mm |
Operating Distance | 11265m |
Operating Temperature Max | 70°C |
Operating Temperature Min | 0°C |
Where can I find additional details, specifications and documents for a LDM422-S?
Additional datasheets, footprints and schematics for LDM422-S are listed on our Part Details page. You can also find images and similar parts to LDM422-S on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for LDM422-S on our Product Comparison page. Access via the 'View Pricing & Stock' button to view LDM422-S price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does LDM422-S fall under?
The LDM422-S is listed under Computer & Office > Computing > PC Components & Upgrades.
Can I view similar or alternative parts?
You can view similar parts to LDM422-S when available in the PC Components & Upgrades range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the LDM422-S you can contact the distributor directly for product support, shipping queries etc.
Is the LDM422-S RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for LDM422-S have stock available?
There is no stock from authorised distributors for LDM422-S.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for LDM422-S often in real-time on the comparison pages.
What if I can't find stock of LDM422-S?
You can fill out our help required form which you can use to request a quote for LDM422-S from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.