Status: | Unknown |
---|---|
Series: | 3V 250mA LDO Voltage Regulators |
RoHS: | Unknown |
Prices starting from US$0.18
Output Type | Fixed |
---|---|
Input Voltage Min | 1.5V |
Input Voltage Max | 5.5V |
Fixed Output Voltage Nom. | 3V |
Adjustable Output Voltage Min | - |
Adjustable Output Voltage Max | - |
Output Current | 250mA |
Dropout Voltage Vdo | 120mV |
LDO Regulator Case Style | DFN |
No. of Pins | 4Pins |
Operating Temperature Min | -40°C |
Operating Temperature Max | 125°C |
Product Range | 3V 250mA LDO Voltage Regulators |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (12-Jan-2017) |
LDLN025PU30R, Linear Voltage Regulator | RS |
Linear Vr |Stmicroelectronics LDLN025PU30R | Newark Electronics |
LDLN025 Series 3 V 250 mA Fixed SMT Ultra Low Noise LDO - DFN-4 | Future Electronics |
250mA Low Dropout (LDO) Linear Regulator, 3.0V, DFN4-1x1 | Avnet America |
LDO, FIXED, 3V, 0.25A, DFN-4 | element14 |
Where can I find additional details, specifications and documents for a LDLN025PU30R?
Additional datasheets, footprints and schematics for LDLN025PU30R are listed on our Part Details page. You can also find images and similar parts to LDLN025PU30R on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for LDLN025PU30R on our Product Comparison page. Access via the 'View Pricing & Stock' button to view LDLN025PU30R price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does LDLN025PU30R fall under?
The LDLN025PU30R is listed under Semiconductors - ICs > Power Management ICs - PMIC > Voltage Regulators.
Can I view similar or alternative parts?
You can view similar parts to LDLN025PU30R when available in the Voltage Regulators range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the LDLN025PU30R you can contact the distributor directly for product support, shipping queries etc.
Is the LDLN025PU30R RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for LDLN025PU30R have stock available?
Authorised distributors including RS, Newark Electronics, Future Electronics, Avnet America and element14 have stock available or on a lead time for LDLN025PU30R.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for LDLN025PU30R often in real-time on the comparison pages.
What if I can't find stock of LDLN025PU30R?
You can fill out our help required form which you can use to request a quote for LDLN025PU30R from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.