Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.34
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.35
|
1,769
in stock
|
Buy Now | |
Newark Electronics
from US$0.42
|
1,769
in stock
|
Buy Now | |
element14
from US$0.37
|
1,769
in stock
|
Buy Now | |
Future Electronics
from US$0.34
|
-
|
Buy Now | |
Avnet America
from US$0.35
|
-
|
Buy Now | |
Avnet Asia
-
|
-
|
Buy Now | |
EBV Elektronik
-
|
-
|
Buy Now | |
Avnet Silica
-
|
-
|
Buy Now |
Output Type | Fixed |
---|---|
Input Voltage Min | 4.3V |
Input Voltage Max | 24V |
Fixed Output Voltage Nom. | 4.2V |
Adjustable Output Voltage Min | - |
Adjustable Output Voltage Max | - |
Output Current | 85mA |
Dropout Voltage Vdo | 500mV |
LDO Regulator Case Style | SOT-23 |
No. of Pins | 5Pins |
Operating Temperature Min | -40°C |
Operating Temperature Max | 125°C |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (17-Dec-2015) |
Output Voltage Nom. | 4.2V |
Fixed Ldo Voltage Regulator, 4.3V To 24V, 500Mv Dropout, 4.2Vout, 85Maout, Sot-23-5 Rohs Compliant: Yes |Stmicroelectronics LDK715M42R | Newark Electronics |
LDO, FIXED, 4.2V, 0.085A, SOT-23-5 | element14 |
LDK715 Series 4.2 V 85 mA High Input Voltage LDO Linear Regulator- SOT-23-5 | Future Electronics |
LDO Regulator Pos 4.2V 0.085A 5-Pin SOT-23 T/R | Avnet America |
Where can I find additional details, specifications and documents for a LDK715M42R?
Additional datasheets, footprints and schematics for LDK715M42R are listed on our Part Details page. You can also find images and similar parts to LDK715M42R on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for LDK715M42R on our Product Comparison page. Access via the 'View Pricing & Stock' button to view LDK715M42R price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does LDK715M42R fall under?
The LDK715M42R is listed under Semiconductors - ICs > Power Management ICs - PMIC > Voltage Regulators.
Can I view similar or alternative parts?
You can view similar parts to LDK715M42R when available in the Voltage Regulators range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the LDK715M42R you can contact the distributor directly for product support, shipping queries etc.
Is the LDK715M42R RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for LDK715M42R have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, Future Electronics and Avnet America have stock available or on a lead time for LDK715M42R.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for LDK715M42R often in real-time on the comparison pages.
What if I can't find stock of LDK715M42R?
You can fill out our help required form which you can use to request a quote for LDK715M42R from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.