Status: | Unknown |
---|---|
Series: | 3.3V 200mA LDO Voltage Regulators |
RoHS: | Unknown |
Output Type | Fixed |
---|---|
Input Voltage Min | 2.5V |
Input Voltage Max | 18V |
Fixed Output Voltage Nom. | 3.3V |
Adjustable Output Voltage Min | - |
Adjustable Output Voltage Max | - |
Output Current | 200mA |
Dropout Voltage Vdo | 200mV |
LDO Regulator Case Style | SOT-23 |
No. of Pins | 5Pins |
Operating Temperature Min | -40°C |
Operating Temperature Max | 125°C |
Product Range | 3.3V 200mA LDO Voltage Regulators |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (15-Jan-2018) |
200 mA low quiescent current and high PSRR voltage regulator | Future Electronics |
LDO, FIXED, 3.3V, 0.2A, SOT-23-5 | element14 |
ST LDK320AM33R | RS |
Ldo, Fixed, 3.3V, 0.2A, -40 To 125Deg C | Newark Electronics |
LDO Regulator Positive 3.3V 0.2A 5-Pin SOT-23 T/R | Avnet America |
Where can I find additional details, specifications and documents for a LDK320AM33R?
Additional datasheets, footprints and schematics for LDK320AM33R are listed on our Part Details page. You can also find images and similar parts to LDK320AM33R on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for LDK320AM33R on our Product Comparison page. Access via the 'View Pricing & Stock' button to view LDK320AM33R price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does LDK320AM33R fall under?
The LDK320AM33R is listed under Semiconductors - ICs > Power Management ICs - PMIC > Voltage Regulators.
Can I view similar or alternative parts?
You can view similar parts to LDK320AM33R when available in the Voltage Regulators range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the LDK320AM33R you can contact the distributor directly for product support, shipping queries etc.
Is the LDK320AM33R RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for LDK320AM33R have stock available?
Authorised distributors including Future Electronics, element14, Farnell, RS and Newark Electronics have stock available or on a lead time for LDK320AM33R.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for LDK320AM33R often in real-time on the comparison pages.
What if I can't find stock of LDK320AM33R?
You can fill out our help required form which you can use to request a quote for LDK320AM33R from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.