Status: | Unknown |
---|---|
Series: | 2.7V 200mA LDO Voltage Regulators |
RoHS: | Unknown |
Output Type | Fixed |
---|---|
Input Voltage Min | 2.5V |
Input Voltage Max | 13.2V |
Fixed Output Voltage Nom. | 2.7V |
Adjustable Output Voltage Min | - |
Adjustable Output Voltage Max | - |
Output Current | 200mA |
Dropout Voltage Vdo | 200mV |
LDO Regulator Case Style | SOT-23 |
No. of Pins | 5Pins |
Operating Temperature Min | -40°C |
Operating Temperature Max | 125°C |
Product Range | 2.7V 200mA LDO Voltage Regulators |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (17-Dec-2015) |
Output Voltage Nom. | 2.7V |
LDK220 Series 2.5 to 13.2 Vin 200 mA 2.7 Vout LDO Linear Regulator - SOT23-5L | Future Electronics |
LDO Regulator Pos 2.7V 0.2A 5-Pin SOT-23 T/R | Avnet America |
Linear Vr |Stmicroelectronics LDK220M27R | Newark Electronics |
Where can I find additional details, specifications and documents for a LDK220M27R?
Additional datasheets, footprints and schematics for LDK220M27R are listed on our Part Details page. You can also find images and similar parts to LDK220M27R on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for LDK220M27R on our Product Comparison page. Access via the 'View Pricing & Stock' button to view LDK220M27R price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does LDK220M27R fall under?
The LDK220M27R is listed under Semiconductors - ICs > Power Management ICs - PMIC > Voltage Regulators.
Can I view similar or alternative parts?
You can view similar parts to LDK220M27R when available in the Voltage Regulators range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the LDK220M27R you can contact the distributor directly for product support, shipping queries etc.
Is the LDK220M27R RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for LDK220M27R have stock available?
Authorised distributors including Future Electronics, Avnet America, element14, Farnell and Newark Electronics have stock available or on a lead time for LDK220M27R.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for LDK220M27R often in real-time on the comparison pages.
What if I can't find stock of LDK220M27R?
You can fill out our help required form which you can use to request a quote for LDK220M27R from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.