Status: | Unknown |
---|---|
Series: | 3.2V 300mA LDO Voltage Regulators |
RoHS: | Unknown |
Prices starting from US$0.22
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.22
|
5,301
in stock
|
Buy Now | |
Newark Electronics
from US$0.31
|
5,301
in stock
|
Buy Now | |
element14
from US$0.32
|
5,301
in stock
|
Buy Now | |
Future Electronics
from US$0.28
|
3,000
in stock
|
Buy Now | |
Chip One Stop
from US$0.25
|
90
in stock
|
Buy Now | |
Avnet Silica
-
|
3,000
in stock
|
Buy Now | |
Avnet America
from US$0.30
|
-
|
Buy Now | |
EBV Elektronik
-
|
-
|
Buy Now |
Output Type | Fixed |
---|---|
Input Voltage Min | 1.9V |
Input Voltage Max | 5.5V |
Fixed Output Voltage Nom. | 3.2V |
Adjustable Output Voltage Min | - |
Adjustable Output Voltage Max | - |
Output Current | 300mA |
Dropout Voltage Vdo | 200mV |
LDO Regulator Case Style | SOT-323 |
No. of Pins | 5Pins |
Operating Temperature Min | -40°C |
Operating Temperature Max | 125°C |
Product Range | 3.2V 300mA LDO Voltage Regulators |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (17-Dec-2015) |
Output Voltage Nom. | 3.2V |
Fixed Ldo Voltage Regulator, 1.9V To 5.5V, 200Mv Dropout, 3.2Vout, 300Maout, Sot-323-5 Rohs Compliant: Yes |Stmicroelectronics LDK130C32R | Newark Electronics |
LDO, FIXED, 3.2V, 0.3A, SOT-323-5 | element14 |
LDK130 Series 300 mA 3.2 V Fixed Output LDO Voltage Regulator - SOT-323-5 | Future Electronics |
LDO Regulator Pos 3.2V 0.3A 5-Pin SOT-323 T/R | Avnet Silica |
Where can I find additional details, specifications and documents for a LDK130C32R?
Additional datasheets, footprints and schematics for LDK130C32R are listed on our Part Details page. You can also find images and similar parts to LDK130C32R on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for LDK130C32R on our Product Comparison page. Access via the 'View Pricing & Stock' button to view LDK130C32R price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does LDK130C32R fall under?
The LDK130C32R is listed under Semiconductors - ICs > Power Management ICs - PMIC > Voltage Regulators.
Can I view similar or alternative parts?
You can view similar parts to LDK130C32R when available in the Voltage Regulators range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the LDK130C32R you can contact the distributor directly for product support, shipping queries etc.
Is the LDK130C32R RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for LDK130C32R have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, Future Electronics and Chip One Stop have stock available or on a lead time for LDK130C32R.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for LDK130C32R often in real-time on the comparison pages.
What if I can't find stock of LDK130C32R?
You can fill out our help required form which you can use to request a quote for LDK130C32R from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.