Status: | Unknown |
---|---|
Series: | 1.2V 200mA LDO Voltage Regulators |
RoHS: | Unknown |
Prices starting from US$0.14
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.14
|
No stock
|
Buy Now | |
Future Electronics
from US$0.28
|
3,000
in stock
|
Buy Now | |
Rapid Electronics
from US$0.36
|
3,000
in stock
|
Buy Now | |
Chip One Stop
from US$0.36
|
3,000
in stock
|
Buy Now | |
Newark Electronics
from US$0.37
|
-
|
Buy Now | |
Avnet America
from US$0.30
|
-
|
Buy Now | |
EBV Elektronik
-
|
-
|
Buy Now | |
Avnet Silica
-
|
-
|
Buy Now |
Output Type | Fixed |
---|---|
Input Voltage Min | 1.9V |
Input Voltage Max | 5.5V |
Fixed Output Voltage Nom. | 1.2V |
Adjustable Output Voltage Min | - |
Adjustable Output Voltage Max | - |
Output Current | 200mA |
Dropout Voltage Vdo | 150mV |
LDO Regulator Case Style | DFN |
No. of Pins | 6Pins |
Operating Temperature Min | -40°C |
Operating Temperature Max | 125°C |
Product Range | 1.2V 200mA LDO Voltage Regulators |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (17-Dec-2015) |
Output Voltage Nom. | 1.2V |
LDK120 Series 200 mA 1.2 V Fixed Low Noise VLDO Voltage Regulator - DFN-6 | Future Electronics |
Fixed Positive LDO Regulator | Rapid Electronics |
Fixed Positive Ldo Regulator |Stmicroelectronics LDK120PU12R | Newark Electronics |
LDO Voltage Regulator, Fixed, 1.9 V to 5.5 V, 1 Output, 1.2 V, 200 mA, 6 Pins, DFN | Avnet America |
LDO, FIXED, 1.2V, 0.2A, DFN-6 | Farnell |
Where can I find additional details, specifications and documents for a LDK120PU12R?
Additional datasheets, footprints and schematics for LDK120PU12R are listed on our Part Details page. You can also find images and similar parts to LDK120PU12R on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for LDK120PU12R on our Product Comparison page. Access via the 'View Pricing & Stock' button to view LDK120PU12R price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does LDK120PU12R fall under?
The LDK120PU12R is listed under Semiconductors - ICs > Power Management ICs - PMIC > Voltage Regulators.
Can I view similar or alternative parts?
You can view similar parts to LDK120PU12R when available in the Voltage Regulators range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the LDK120PU12R you can contact the distributor directly for product support, shipping queries etc.
Is the LDK120PU12R RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for LDK120PU12R have stock available?
Authorised distributors including Future Electronics, Rapid Electronics, Chip One Stop, Newark Electronics and Avnet America have stock available or on a lead time for LDK120PU12R.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for LDK120PU12R often in real-time on the comparison pages.
What if I can't find stock of LDK120PU12R?
You can fill out our help required form which you can use to request a quote for LDK120PU12R from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.