Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.40
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.72
|
No stock
|
Buy Now | |
Newark Electronics
from US$0.58
|
3,045
in stock
|
Buy Now | |
element14
from US$0.44
|
1,943
in stock
|
Buy Now | |
Farnell
from US$0.43
|
1,943
in stock
|
Buy Now | |
Future Electronics
from US$0.40
|
-
|
Buy Now | |
Avnet America
from US$0.42
|
-
|
Buy Now | |
EBV Elektronik
-
|
-
|
Buy Now | |
Avnet Silica
-
|
-
|
Buy Now |
Output Type | Adjustable |
---|---|
Input Voltage Min | 2.6V |
Input Voltage Max | 16V |
Fixed Output Voltage Nom. | - |
Adjustable Output Voltage Min | 800mV |
Adjustable Output Voltage Max | 12V |
Output Current | 1A |
Dropout Voltage Vdo | 200mV |
LDO Regulator Case Style | DFN |
No. of Pins | 6Pins |
Operating Temperature Min | -40°C |
Operating Temperature Max | 125°C |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (17-Dec-2015) |
Output Voltage Max | 12V |
Output Voltage Min | 800mV |
Ldo, Adj, 0.8 To 12V, 1A, 125Deg C | Newark Electronics |
LDO, ADJ O/P, 0.8-12V, 1A, DFN-6 | element14 |
1A Adj. VLDO Voltage Regulator DFN6EP | RS |
LDF Series 1 A 0.8 to 12 V ADJ Output SMT VLDO Voltage Regulator - DFN-6 (2 x 2) | Future Electronics |
LDO Regulator Pos 0.8V to 12V 1A 6-Pin DFN T/R | Avnet America |
Where can I find additional details, specifications and documents for a LDFPVR?
Additional datasheets, footprints and schematics for LDFPVR are listed on our Part Details page. You can also find images and similar parts to LDFPVR on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for LDFPVR on our Product Comparison page. Access via the 'View Pricing & Stock' button to view LDFPVR price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does LDFPVR fall under?
The LDFPVR is listed under Semiconductors - ICs > Power Management ICs - PMIC > Voltage Regulators.
Can I view similar or alternative parts?
You can view similar parts to LDFPVR when available in the Voltage Regulators range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the LDFPVR you can contact the distributor directly for product support, shipping queries etc.
Is the LDFPVR RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for LDFPVR have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, RS and Future Electronics have stock available or on a lead time for LDFPVR.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for LDFPVR often in real-time on the comparison pages.
What if I can't find stock of LDFPVR?
You can fill out our help required form which you can use to request a quote for LDFPVR from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.