Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.31
Output Type | Adjustable |
---|---|
Input Voltage Min | 2.6V |
Input Voltage Max | 16V |
Fixed Output Voltage Nom. | - |
Adjustable Output Voltage Min | 800mV |
Adjustable Output Voltage Max | 12V |
Output Current | 1A |
Dropout Voltage Vdo | 200mV |
LDO Regulator Case Style | DFN |
No. of Pins | 6Pins |
Operating Temperature Min | -40°C |
Operating Temperature Max | 125°C |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (17-Dec-2015) |
Output Voltage Max | 12V |
Output Voltage Min | 800mV |
LDO Regulator Pos 0.8V to 12V 1A 6-Pin DFN T/R | Avnet Silica |
1A Adj. VLDO Voltage Regulator DFN6EP | RS |
LDF Series 1 A 0.8 to 12 V ADJ Output SMT VLDO Voltage Regulator - DFN-6 (3 x 3) | Future Electronics |
LDO, ADJ O/P, 0.8-12V, 1A, DFN-6 | Farnell |
Ldo, Adj, 12V, 1A, -40 To 125Deg C | Newark Electronics |
Where can I find additional details, specifications and documents for a LDFPUR?
Additional datasheets, footprints and schematics for LDFPUR are listed on our Part Details page. You can also find images and similar parts to LDFPUR on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for LDFPUR on our Product Comparison page. Access via the 'View Pricing & Stock' button to view LDFPUR price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does LDFPUR fall under?
The LDFPUR is listed under Semiconductors - ICs > Power Management ICs - PMIC > Voltage Regulators.
Can I view similar or alternative parts?
You can view similar parts to LDFPUR when available in the Voltage Regulators range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the LDFPUR you can contact the distributor directly for product support, shipping queries etc.
Is the LDFPUR RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for LDFPUR have stock available?
Authorised distributors including Avnet Silica, RS, Future Electronics, Avnet America and element14 have stock available or on a lead time for LDFPUR.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for LDFPUR often in real-time on the comparison pages.
What if I can't find stock of LDFPUR?
You can fill out our help required form which you can use to request a quote for LDFPUR from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.