Status: | Unknown |
---|---|
Series: | 3.3V 1A LDO Voltage Regulators |
RoHS: | Unknown |
Output Type | Fixed |
---|---|
Input Voltage Min | 2.6V |
Input Voltage Max | 16V |
Fixed Output Voltage Nom. | 3.3V |
Adjustable Output Voltage Min | - |
Adjustable Output Voltage Max | - |
Output Current | 1A |
Dropout Voltage Vdo | 200mV |
LDO Regulator Case Style | TO-252 |
No. of Pins | 3Pins |
Operating Temperature Min | -40°C |
Operating Temperature Max | 125°C |
Product Range | 3.3V 1A LDO Voltage Regulators |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (17-Dec-2015) |
Output Voltage Nom. | 3.3V |
LDF33DT-TR, Low Dropout Regulator | RS |
Linear Vr |Stmicroelectronics LDF33DT-TR | Newark Electronics |
Where can I find additional details, specifications and documents for a LDF33DT-TR?
Additional datasheets, footprints and schematics for LDF33DT-TR are listed on our Part Details page. You can also find images and similar parts to LDF33DT-TR on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for LDF33DT-TR on our Product Comparison page. Access via the 'View Pricing & Stock' button to view LDF33DT-TR price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does LDF33DT-TR fall under?
The LDF33DT-TR is listed under Semiconductors - ICs > Power Management ICs - PMIC > Voltage Regulators.
Can I view similar or alternative parts?
You can view similar parts to LDF33DT-TR when available in the Voltage Regulators range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the LDF33DT-TR you can contact the distributor directly for product support, shipping queries etc.
Is the LDF33DT-TR RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for LDF33DT-TR have stock available?
Authorised distributors including RS, element14, Farnell and Newark Electronics have stock available or on a lead time for LDF33DT-TR.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for LDF33DT-TR often in real-time on the comparison pages.
What if I can't find stock of LDF33DT-TR?
You can fill out our help required form which you can use to request a quote for LDF33DT-TR from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.