Status: | Unknown |
---|---|
Series: | LDE Series |
RoHS: | Unknown |
Prices starting from US$0.29
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.29
|
No stock
|
Buy Now | |
Distrelec
from US$0.42
|
238
in stock
|
Buy Now | |
Newark Electronics
from US$0.38
|
-
|
Buy Now | |
Avnet America
from US$0.43
|
-
|
Buy Now | |
RS Americas
from US$0.48
|
-
|
Buy Now | |
Avnet Asia
from US$0.35
|
-
|
Buy Now | |
TTI Europe
from US$0.29
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Capacitance | 0.1µF |
---|---|
Voltage Rating | 63V |
Capacitor Dielectric Type | PEN (Polyethylene Naphthalate) |
Capacitance Tolerance | ± 10% |
Product Range | LDE Series |
Capacitor Case Style | 1812 [4532 Metric] |
Capacitor Terminals | - |
Lead Spacing | - |
Operating Temperature Min | -55°C |
Operating Temperature Max | 125°C |
Automotive Qualification Standard | AEC-Q200 |
SVHC | No SVHC (15-Jan-2018) |
Voltage Rating V DC | 63V |
KEMET SMD PEN Film Capacitor, 100nF, 63VDC, 10% | Distrelec |
Capacitor Pen Film 0.1Uf, 63V, 10%, 1812, Full Reel | Newark Electronics |
Film Capacitor, 0.1 uF, 40 V, 63 V, ± 10%, Metallized PEN Stacked, 1812 [4532 Metric] | Avnet America |
Capacitor | RS Americas |
CAP, 0.1µF, 63V, 10%, PEN, 1812 | Farnell |
Film Capacitor, 0.1 uF, 40 V, 63 V, � 10%, Metallized PEN Stacked, 1812 [4532 Metric] | Avnet Abacus |
Where can I find additional details, specifications and documents for a LDEDC3100KA5N00?
Additional datasheets, footprints and schematics for LDEDC3100KA5N00 are listed on our Part Details page. You can also find images and similar parts to LDEDC3100KA5N00 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for LDEDC3100KA5N00 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view LDEDC3100KA5N00 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does LDEDC3100KA5N00 fall under?
The LDEDC3100KA5N00 is listed under Electronic & Electrical Components > Capacitors > Film Capacitors.
Can I view similar or alternative parts?
You can view similar parts to LDEDC3100KA5N00 when available in the Film Capacitors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the LDEDC3100KA5N00 you can contact the distributor directly for product support, shipping queries etc.
Is the LDEDC3100KA5N00 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for LDEDC3100KA5N00 have stock available?
Authorised distributors including Distrelec, Newark Electronics, Avnet America, RS Americas and Avnet Asia have stock available or on a lead time for LDEDC3100KA5N00.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for LDEDC3100KA5N00 often in real-time on the comparison pages.
What if I can't find stock of LDEDC3100KA5N00?
You can fill out our help required form which you can use to request a quote for LDEDC3100KA5N00 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.