Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.58
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.73
|
4,710
in stock
|
Buy Now | |
element14
from US$0.62
|
15,684
in stock
|
Buy Now | |
Farnell
from US$0.59
|
15,684
in stock
|
Buy Now | |
Future Electronics
from US$0.58
|
12,000
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.77
|
11,324
in stock
|
Buy Now | |
Newark Electronics
from US$0.61
|
465
in stock
|
Buy Now | |
Avnet Silica
-
|
27,000
in stock
|
Buy Now | |
EBV Elektronik
-
|
9,000
in stock
|
Buy Now | |
Avnet America
from US$0.60
|
-
|
Buy Now |
Output Type | Adjustable |
---|---|
Input Voltage Min | 1.8V |
Input Voltage Max | 5.5V |
Fixed Output Voltage Nom. | - |
Adjustable Output Voltage Min | 800mV |
Adjustable Output Voltage Max | - |
Output Current | 150mA |
Dropout Voltage Vdo | 50mV |
LDO Regulator Case Style | SOT-23 |
No. of Pins | 5Pins |
Operating Temperature Min | -40°C |
Operating Temperature Max | 125°C |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 3 - 168 hours |
SVHC | No SVHC (17-Dec-2015) |
Output Voltage Min | 800mV |
Primary Input Voltage | 5.5V |
LDO, 1.8-5.5V, 0.15A, 0.05VDO, 5SOT23 | element14 |
LDCL015 Series 150 mA Adjustable Surface Mount Voltage Regulator - SOT-23A-5 | Future Electronics |
IC: voltage regulator | Transfer Multisort Elektronik |
150mA Capless LDO Regulator Adj. SOT23-5 | RS |
Ldo, Adj, 150Ma, 0.15A, -40 To 125Deg C | Newark Electronics |
LDO Voltage Regulator, Adjustable, 1.8 V to 5.5 V, Single Output, 50 mV Drop, 800 mV, 150 mA, 5 Pins, SOT-23 | Avnet Silica |
Where can I find additional details, specifications and documents for a LDCL015MR?
Additional datasheets, footprints and schematics for LDCL015MR are listed on our Part Details page. You can also find images and similar parts to LDCL015MR on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for LDCL015MR on our Product Comparison page. Access via the 'View Pricing & Stock' button to view LDCL015MR price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does LDCL015MR fall under?
The LDCL015MR is listed under Semiconductors - ICs > Power Management ICs - PMIC > Voltage Regulators.
Can I view similar or alternative parts?
You can view similar parts to LDCL015MR when available in the Voltage Regulators range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the LDCL015MR you can contact the distributor directly for product support, shipping queries etc.
Is the LDCL015MR RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for LDCL015MR have stock available?
Authorised distributors including element14, Farnell, Future Electronics, Transfer Multisort Elektronik and RS have stock available or on a lead time for LDCL015MR.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for LDCL015MR often in real-time on the comparison pages.
What if I can't find stock of LDCL015MR?
You can fill out our help required form which you can use to request a quote for LDCL015MR from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.