Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Kit Application Type | Sensor |
---|---|
Silicon Manufacturer | Texas Instruments |
Silicon Core Number | LDC2114 |
Application Sub Type | Inductance to Digital Converter |
Kit Contents | Eval Board LDC2114 WM11299-ND Sensor Interconnect Cable USB A-Micro USB Cable |
Product Range | - |
SVHC | No SVHC (27-Jun-2018) |
LDC2114 1.8V 4-Channel Inductive Touch Evaluation Module | Texas Instruments |
Eval Brd, Inductance-Digital Converter | Newark Electronics |
Where can I find additional details, specifications and documents for a LDC2114EVM?
Additional datasheets, footprints and schematics for LDC2114EVM are listed on our Part Details page. You can also find images and similar parts to LDC2114EVM on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for LDC2114EVM on our Product Comparison page. Access via the 'View Pricing & Stock' button to view LDC2114EVM price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does LDC2114EVM fall under?
The LDC2114EVM is listed under Education Maker & Hobbyist Electronics > Development Boards & Evaluation Kits > Sensing Development Kits.
Can I view similar or alternative parts?
You can view similar parts to LDC2114EVM when available in the Sensing Development Kits range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the LDC2114EVM you can contact the distributor directly for product support, shipping queries etc.
Is the LDC2114EVM RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for LDC2114EVM have stock available?
Authorised distributors including Texas Instruments, Newark Electronics, element14 and Farnell have stock available or on a lead time for LDC2114EVM.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for LDC2114EVM often in real-time on the comparison pages.
What if I can't find stock of LDC2114EVM?
You can fill out our help required form which you can use to request a quote for LDC2114EVM from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.