Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$1.76
Distributor | Stock | ||
---|---|---|---|
Chip One Stop
from US$1.76
|
10
in stock
|
Buy Now |
Product Range | - |
---|---|
RoHS Phthalates Compliant | Yes |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (27-Jun-2018) |
Analogue Supply Voltage Max | 3.6V |
Analogue Supply Voltage Min | 2.7V |
Inductance (L) Resolution | 12bit |
LDC Case Style | WQFN |
LDC Interface Type | I2C |
No. of Pins | 16Pins |
Where can I find additional details, specifications and documents for a LDC1314RGHT?
Additional datasheets, footprints and schematics for LDC1314RGHT are listed on our Part Details page. You can also find images and similar parts to LDC1314RGHT on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for LDC1314RGHT on our Product Comparison page. Access via the 'View Pricing & Stock' button to view LDC1314RGHT price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does LDC1314RGHT fall under?
The LDC1314RGHT is listed under Semiconductors - ICs > Data & Signal Conversion > Inductance to Digital Converters.
Can I view similar or alternative parts?
You can view similar parts to LDC1314RGHT when available in the Inductance to Digital Converters range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the LDC1314RGHT you can contact the distributor directly for product support, shipping queries etc.
Is the LDC1314RGHT RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for LDC1314RGHT have stock available?
Authorised distributors including Chip One Stop have stock available or on a lead time for LDC1314RGHT.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for LDC1314RGHT often in real-time on the comparison pages.
What if I can't find stock of LDC1314RGHT?
You can fill out our help required form which you can use to request a quote for LDC1314RGHT from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.