Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$4.46
Distributor | Stock | ||
---|---|---|---|
Texas Instruments
from US$4.46
|
7,950
in stock
|
Buy Now |
Product Range | - |
---|---|
RoHS Phthalates Compliant | Yes |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (27-Jun-2018) |
Analogue Supply Voltage Max | 5.25V |
Analogue Supply Voltage Min | 4.75V |
Eddy Current Loss (Rp) Resolution | 8bit |
Inductance (L) Resolution | 24bit |
LDC Case Style | WSON |
LDC Interface Type | SPI |
No. of Pins | 16Pins |
Operating Temperature Max | 125°C |
Operating Temperature Min | -40°C |
1-Ch, 5V, 24-bit L, 8-bit Rp, inductance to digital converter | Texas Instruments |
Where can I find additional details, specifications and documents for a LDC1041NHRR?
Additional datasheets, footprints and schematics for LDC1041NHRR are listed on our Part Details page. You can also find images and similar parts to LDC1041NHRR on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for LDC1041NHRR on our Product Comparison page. Access via the 'View Pricing & Stock' button to view LDC1041NHRR price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does LDC1041NHRR fall under?
The LDC1041NHRR is listed under Semiconductors - ICs > Data & Signal Conversion > Inductance to Digital Converters.
Can I view similar or alternative parts?
You can view similar parts to LDC1041NHRR when available in the Inductance to Digital Converters range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the LDC1041NHRR you can contact the distributor directly for product support, shipping queries etc.
Is the LDC1041NHRR RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for LDC1041NHRR have stock available?
Authorised distributors including Texas Instruments have stock available or on a lead time for LDC1041NHRR.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for LDC1041NHRR often in real-time on the comparison pages.
What if I can't find stock of LDC1041NHRR?
You can fill out our help required form which you can use to request a quote for LDC1041NHRR from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.