LDC1000NHRT Data & Signal Conversion by Texas Instruments

CONVERTER INDUCTANCE - DIGITAL 16-WSON

Status: Unknown
Series: -
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Inductive Sensing is a contact-less, short-range sensing technology that enables low-cost, highresolution sensing of conductive targets in the presence of dust, dirt, oil, and moisture, making it extremely reliable in hostile environments. Using a coil which can be created on a PCB as a sensing element, the LDC1000 enables ultra-low cost system solutions. Inductive sensing technology enables precise measurement of linear and angular position, displacement, motion, compression, vibration, metal composition, and several other applications in markets including automotive, consumer, computer, industrial, medical, and communications. Inductive sensing offers better performance and reliability at lower cost than other competitive solutions. The LDC1000 is the world’s first inductance-to-digital converter, offering the benefits of inductive sensing in a low-power, small-footprint solution. The product is available in a SON-16 package and offers several modes of operation. A serial peripheral interface (SPI) simplifies connection to an MCU.

Where to Buy

Prices starting from US$6.20

Distributor Stock
Logo for element14
element14
from US$6.20
-
Buy Now

Specifications

Product Range -
RoHS Phthalates Compliant Yes
MSL MSL 1 - Unlimited
SVHC No SVHC (27-Jun-2018)
Analogue Supply Voltage Max 5.25V
Analogue Supply Voltage Min 4.75V
Eddy Current Loss (Rp) Resolution 16bit
Inductance (L) Resolution 24bit
LDC Case Style WSON
LDC Interface Type SPI
No. of Pins 16Pins
Operating Temperature Max 125°C
Operating Temperature Min -40°C


Frequently Asked Questions

Where can I find additional details, specifications and documents for a LDC1000NHRT?

Additional datasheets, footprints and schematics for LDC1000NHRT are listed on our Part Details page. You can also find images and similar parts to LDC1000NHRT on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for LDC1000NHRT on our Product Comparison page. Access via the 'View Pricing & Stock' button to view LDC1000NHRT price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does LDC1000NHRT fall under?

The LDC1000NHRT is listed under Semiconductors - ICs > Data & Signal Conversion > Inductance to Digital Converters.

Can I view similar or alternative parts?

You can view similar parts to LDC1000NHRT when available in the Inductance to Digital Converters range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the LDC1000NHRT you can contact the distributor directly for product support, shipping queries etc.

Is the LDC1000NHRT RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for LDC1000NHRT have stock available?

Authorised distributors including element14 have stock available or on a lead time for LDC1000NHRT.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for LDC1000NHRT often in real-time on the comparison pages.

What if I can't find stock of LDC1000NHRT?

You can fill out our help required form which you can use to request a quote for LDC1000NHRT from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay