Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$99.00
Distributor | Stock | ||
---|---|---|---|
Texas Instruments
from US$99.00
|
-
|
Buy Now |
Kit Application Type | Data Converter |
---|---|
Silicon Manufacturer | Texas Instruments |
Silicon Core Number | LDC1000 |
Application Sub Type | Inductance to Digital Converter |
Kit Contents | Evaluation Board LDC1000 |
Product Range | - |
SVHC | No SVHC (27-Jun-2018) |
LDC1000EVM - Evaluation Module for Inductance to Digital Converter with Sample PCB Coil | Texas Instruments |
Where can I find additional details, specifications and documents for a LDC1000EVM?
Additional datasheets, footprints and schematics for LDC1000EVM are listed on our Part Details page. You can also find images and similar parts to LDC1000EVM on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for LDC1000EVM on our Product Comparison page. Access via the 'View Pricing & Stock' button to view LDC1000EVM price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does LDC1000EVM fall under?
The LDC1000EVM is listed under Education Maker & Hobbyist Electronics > Development Boards & Evaluation Kits > Sensing Development Kits.
Can I view similar or alternative parts?
You can view similar parts to LDC1000EVM when available in the Sensing Development Kits range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the LDC1000EVM you can contact the distributor directly for product support, shipping queries etc.
Is the LDC1000EVM RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for LDC1000EVM have stock available?
Authorised distributors including Texas Instruments have stock available or on a lead time for LDC1000EVM.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for LDC1000EVM often in real-time on the comparison pages.
What if I can't find stock of LDC1000EVM?
You can fill out our help required form which you can use to request a quote for LDC1000EVM from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.