Status: | Unknown |
---|---|
Series: | Adj 1.5A LDO Voltage Regulators |
RoHS: | Unknown |
Prices starting from US$0.53
Output Type | Adjustable |
---|---|
Input Voltage Min | 2.5V |
Input Voltage Max | 6V |
Fixed Output Voltage Nom. | - |
Adjustable Output Voltage Min | 1.22V |
Adjustable Output Voltage Max | 5V |
Output Current | 1.5A |
Dropout Voltage Vdo | 200mV |
LDO Regulator Case Style | PPACK |
No. of Pins | 5Pins |
Operating Temperature Min | -40°C |
Operating Temperature Max | 125°C |
Product Range | Adj 1.5A LDO Voltage Regulators |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | Yes |
MSL | - |
SVHC | No SVHC (07-Jul-2017) |
Ldo, Adj, 5V To 1.22V, 1.5A, Ppack-5 | Newark Electronics |
LDO, ADJ, 5V TO 1.22V, 1.5A, PPACK-5 | element14 |
LD39150 Series 3.3 V 1.5 A Ultra Low Drop BiCMOS Voltage Regulator - PPAK-5 | Future Electronics |
LDO Voltage Regulator, Adjustable, 2.5 V to 6 V, Single Output, 200 mV Drop, 1.22 V to 5 V, 1.5 A, 5 Pins, PPAK | Avnet America |
Where can I find additional details, specifications and documents for a LD39150PT-R?
Additional datasheets, footprints and schematics for LD39150PT-R are listed on our Part Details page. You can also find images and similar parts to LD39150PT-R on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for LD39150PT-R on our Product Comparison page. Access via the 'View Pricing & Stock' button to view LD39150PT-R price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does LD39150PT-R fall under?
The LD39150PT-R is listed under Semiconductors - ICs > Power Management ICs - PMIC > Voltage Regulators.
Can I view similar or alternative parts?
You can view similar parts to LD39150PT-R when available in the Voltage Regulators range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the LD39150PT-R you can contact the distributor directly for product support, shipping queries etc.
Is the LD39150PT-R RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for LD39150PT-R have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, Future Electronics and Avnet America have stock available or on a lead time for LD39150PT-R.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for LD39150PT-R often in real-time on the comparison pages.
What if I can't find stock of LD39150PT-R?
You can fill out our help required form which you can use to request a quote for LD39150PT-R from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.