Status: | Unknown |
---|---|
Series: | 1.2V 300mA LDO Voltage Regulators |
RoHS: | Unknown |
Prices starting from US$0.40
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.52
|
No stock
|
Buy Now | |
Newark Electronics
from US$0.58
|
9,798
in stock
|
Buy Now | |
element14
from US$0.51
|
9,798
in stock
|
Buy Now | |
Farnell
from US$0.49
|
9,798
in stock
|
Buy Now | |
Future Electronics
from US$0.40
|
-
|
Buy Now | |
Avnet America
from US$0.43
|
-
|
Buy Now | |
EBV Elektronik
-
|
-
|
Buy Now | |
Avnet Silica
-
|
-
|
Buy Now |
Output Type | Fixed |
---|---|
Input Voltage Min | 1.4V |
Input Voltage Max | 5.5V |
Fixed Output Voltage Nom. | 1.2V |
Adjustable Output Voltage Min | - |
Adjustable Output Voltage Max | - |
Output Current | 300mA |
Dropout Voltage Vdo | 300mV |
LDO Regulator Case Style | Flip-Chip |
No. of Pins | 4Pins |
Operating Temperature Min | -40°C |
Operating Temperature Max | 125°C |
Product Range | 1.2V 300mA LDO Voltage Regulators |
Automotive Qualification Standard | - |
MSL | - |
SVHC | No SVHC (17-Dec-2015) |
Output Voltage Nom. | 1.2V |
Fixed Ldo Voltage Regulator, 1.4V To 5.5V, 300Mv Dropout, 1.2Vout, 300Maout, Flip-Chip-4 Rohs Compliant: Yes |Stmicroelectronics LD39130SJ12R | Newark Electronics |
LDO, FIXED, 1.2V, 0.3A, FLIP-CHIP-4 | element14 |
0.3A 1.2V LowIQ Regulator Green FlipChip | RS |
LD39130S Series 1.2V 0.3A Very Low Quiescent Current linear Regulator-Flip-Chip4 | Future Electronics |
LDO Regulator Pos 1.2V 0.3A 4-Pin Flip-Chip T/R | Avnet America |
Where can I find additional details, specifications and documents for a LD39130SJ12R?
Additional datasheets, footprints and schematics for LD39130SJ12R are listed on our Part Details page. You can also find images and similar parts to LD39130SJ12R on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for LD39130SJ12R on our Product Comparison page. Access via the 'View Pricing & Stock' button to view LD39130SJ12R price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does LD39130SJ12R fall under?
The LD39130SJ12R is listed under Semiconductors - ICs > Power Management ICs - PMIC > Voltage Regulators.
Can I view similar or alternative parts?
You can view similar parts to LD39130SJ12R when available in the Voltage Regulators range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the LD39130SJ12R you can contact the distributor directly for product support, shipping queries etc.
Is the LD39130SJ12R RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for LD39130SJ12R have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, RS and Future Electronics have stock available or on a lead time for LD39130SJ12R.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for LD39130SJ12R often in real-time on the comparison pages.
What if I can't find stock of LD39130SJ12R?
You can fill out our help required form which you can use to request a quote for LD39130SJ12R from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.