Status: | Unknown |
---|---|
Series: | 3.3V 150mA LDO Voltage Regulators |
RoHS: | Unknown |
Prices starting from US$0.27
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.46
|
4,410
in stock
|
Buy Now | |
Newark Electronics
from US$0.57
|
4,410
in stock
|
Buy Now | |
element14
from US$0.49
|
4,410
in stock
|
Buy Now | |
Chip One Stop
from US$0.27
|
84
in stock
|
Buy Now | |
Avnet Silica
-
|
5,000
in stock
|
Buy Now | |
Future Electronics
from US$0.42
|
-
|
Buy Now | |
Avnet America
from US$0.45
|
-
|
Buy Now | |
EBV Elektronik
-
|
-
|
Buy Now |
Output Type | Fixed |
---|---|
Input Voltage Min | 1.5V |
Input Voltage Max | 5.5V |
Fixed Output Voltage Nom. | 3.3V |
Adjustable Output Voltage Min | - |
Adjustable Output Voltage Max | - |
Output Current | 150mA |
Dropout Voltage Vdo | 80mV |
LDO Regulator Case Style | BGA |
No. of Pins | 4Pins |
Operating Temperature Min | -40°C |
Operating Temperature Max | 125°C |
Product Range | 3.3V 150mA LDO Voltage Regulators |
Automotive Qualification Standard | - |
MSL | MSL 3 - 168 hours |
SVHC | No SVHC (17-Dec-2015) |
No. of Outputs | 1Outputs |
Output Voltage Nom. | 3.3V |
Primary Input Voltage | 5.5V |
Fixed Ldo Voltage Regulator, 1.5V To 5.5V, 80Mv Dropout, 3.3Vout, 150Maout, Bga-4 Rohs Compliant: Yes |Stmicroelectronics LD39115J33R | Newark Electronics |
V REG, 1.5-5.5V, 0.15A, 3.3V, 4FLIPCHIP | element14 |
LDO Voltage Regulator, Fixed, 1.5 V to 5.5 V, Single Output, 80 mV Drop, 3.3 V, 150 mA, 4 Pins, Flip-Chip | Avnet Silica |
LD39115J Series 150 mA 3.3 V Low Noise LDO Voltage Regulator - FLIP CHIP-4 | Future Electronics |
Where can I find additional details, specifications and documents for a LD39115J33R?
Additional datasheets, footprints and schematics for LD39115J33R are listed on our Part Details page. You can also find images and similar parts to LD39115J33R on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for LD39115J33R on our Product Comparison page. Access via the 'View Pricing & Stock' button to view LD39115J33R price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does LD39115J33R fall under?
The LD39115J33R is listed under Semiconductors - ICs > Power Management ICs - PMIC > Voltage Regulators.
Can I view similar or alternative parts?
You can view similar parts to LD39115J33R when available in the Voltage Regulators range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the LD39115J33R you can contact the distributor directly for product support, shipping queries etc.
Is the LD39115J33R RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for LD39115J33R have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, Chip One Stop and Avnet Silica have stock available or on a lead time for LD39115J33R.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for LD39115J33R often in real-time on the comparison pages.
What if I can't find stock of LD39115J33R?
You can fill out our help required form which you can use to request a quote for LD39115J33R from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.