Status: | Unknown |
---|---|
Series: | 3.3V 200mA LDO Voltage Regulators |
RoHS: | Unknown |
Prices starting from US$0.14
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.16
|
No stock
|
Buy Now | |
Future Electronics
from US$0.14
|
10,000
in stock
|
Buy Now | |
Chip One Stop
from US$0.30
|
80
in stock
|
Buy Now | |
Avnet Silica
-
|
20,000
in stock
|
Buy Now | |
Newark Electronics
from US$0.20
|
-
|
Buy Now | |
Avnet America
from US$0.16
|
-
|
Buy Now | |
element14
from US$0.16
|
-
|
Buy Now | |
EBV Elektronik
-
|
-
|
Buy Now |
Output Type | Fixed |
---|---|
Input Voltage Min | 1.5V |
Input Voltage Max | 5.5V |
Fixed Output Voltage Nom. | 3.3V |
Adjustable Output Voltage Min | - |
Adjustable Output Voltage Max | - |
Output Current | 200mA |
Dropout Voltage Vdo | 200mV |
LDO Regulator Case Style | DFN |
No. of Pins | 4Pins |
Operating Temperature Min | -40°C |
Operating Temperature Max | 125°C |
Product Range | 3.3V 200mA LDO Voltage Regulators |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (17-Dec-2015) |
Output Voltage Nom. | 3.3V |
LD39020 Series 200 mA 3.3 V Fixed Output LDO Voltage Regulator - DFN-4 (1 x 1) | Future Electronics |
LDO Regulator Pos 3.3V 0.2A 4-Pin DFN T/R | Avnet Silica |
Fixed Ldo Voltage Regulator, 1.5V To 5.5V, 200Mv Dropout, 3.3Vout, 200Maout, Dfn-4 Rohs Compliant: Yes |Stmicroelectronics LD39020DTPU33R | Newark Electronics |
LDO, FIXED, 3.3V, 0.2A, DFN-4 | element14 |
Where can I find additional details, specifications and documents for a LD39020DTPU33R?
Additional datasheets, footprints and schematics for LD39020DTPU33R are listed on our Part Details page. You can also find images and similar parts to LD39020DTPU33R on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for LD39020DTPU33R on our Product Comparison page. Access via the 'View Pricing & Stock' button to view LD39020DTPU33R price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does LD39020DTPU33R fall under?
The LD39020DTPU33R is listed under Semiconductors - ICs > Power Management ICs - PMIC > Voltage Regulators.
Can I view similar or alternative parts?
You can view similar parts to LD39020DTPU33R when available in the Voltage Regulators range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the LD39020DTPU33R you can contact the distributor directly for product support, shipping queries etc.
Is the LD39020DTPU33R RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for LD39020DTPU33R have stock available?
Authorised distributors including Future Electronics, Chip One Stop, Avnet Silica, Newark Electronics and Avnet America have stock available or on a lead time for LD39020DTPU33R.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for LD39020DTPU33R often in real-time on the comparison pages.
What if I can't find stock of LD39020DTPU33R?
You can fill out our help required form which you can use to request a quote for LD39020DTPU33R from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.