Status: | Unknown |
---|---|
Series: | 3.2V 200mA LDO Voltage Regulators |
RoHS: | Unknown |
Prices starting from US$0.14
Output Type | Fixed |
---|---|
Input Voltage Min | 1.5V |
Input Voltage Max | 5.5V |
Fixed Output Voltage Nom. | 3.2V |
Adjustable Output Voltage Min | - |
Adjustable Output Voltage Max | - |
Output Current | 200mA |
Dropout Voltage Vdo | 200mV |
LDO Regulator Case Style | DFN |
No. of Pins | 4Pins |
Operating Temperature Min | -40°C |
Operating Temperature Max | 125°C |
Product Range | 3.2V 200mA LDO Voltage Regulators |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (07-Jul-2017) |
LD39020 Series 3.2 V 200 mA Very Low Quiescent Current Linear Regulator IC-DFN-4 | Future Electronics |
LDO Regulator 200mA 3.2V 0.5% DFN4 | RS |
Ldo, Fixed, 3.2V, 0.2A, Dfn-4 Rohs Compliant: Yes |Stmicroelectronics LD39020ATPU32R | Newark Electronics |
LD39020 Series Very Low Quiescent Current Linear Regulator IC 3.2V 200mA 4-Pin DFN T/R | Avnet America |
LDO, FIXED, 3.2V, 0.2A, DFN-4 | element14 |
Where can I find additional details, specifications and documents for a LD39020ATPU32R?
Additional datasheets, footprints and schematics for LD39020ATPU32R are listed on our Part Details page. You can also find images and similar parts to LD39020ATPU32R on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for LD39020ATPU32R on our Product Comparison page. Access via the 'View Pricing & Stock' button to view LD39020ATPU32R price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does LD39020ATPU32R fall under?
The LD39020ATPU32R is listed under Semiconductors - ICs > Power Management ICs - PMIC > Voltage Regulators.
Can I view similar or alternative parts?
You can view similar parts to LD39020ATPU32R when available in the Voltage Regulators range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the LD39020ATPU32R you can contact the distributor directly for product support, shipping queries etc.
Is the LD39020ATPU32R RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for LD39020ATPU32R have stock available?
Authorised distributors including Future Electronics, RS, Newark Electronics, Avnet America and element14 have stock available or on a lead time for LD39020ATPU32R.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for LD39020ATPU32R often in real-time on the comparison pages.
What if I can't find stock of LD39020ATPU32R?
You can fill out our help required form which you can use to request a quote for LD39020ATPU32R from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.