Status: | Unknown |
---|---|
Series: | 3.3V 100mA LDO Voltage Regulators |
RoHS: | Unknown |
Prices starting from US$0.06
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.65
|
22,290
in stock
|
Buy Now | |
Avnet America
from US$0.35
|
24,000
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.37
|
21,929
in stock
|
Buy Now | |
Future Electronics
from US$0.31
|
21,000
in stock
|
Buy Now | |
element14
from US$0.40
|
3,193
in stock
|
Buy Now | |
Farnell
from US$0.40
|
3,193
in stock
|
Buy Now | |
Newark Electronics
from US$0.06
|
277
in stock
|
Buy Now | |
EBV Elektronik
-
|
150,000
in stock
|
Buy Now | |
Avnet Silica
-
|
6,000
in stock
|
Buy Now |
Output Type | Fixed |
---|---|
Input Voltage Min | 2.5V |
Input Voltage Max | 16V |
Fixed Output Voltage Nom. | 3.3V |
Adjustable Output Voltage Min | - |
Adjustable Output Voltage Max | - |
Output Current | 100mA |
Dropout Voltage Vdo | 180mV |
LDO Regulator Case Style | SOT-23 |
No. of Pins | 5Pins |
Operating Temperature Min | -40°C |
Operating Temperature Max | 125°C |
Product Range | 3.3V 100mA LDO Voltage Regulators |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (15-Jan-2018) |
LDO Regulator Pos 3.3V 0.1A 5-Pin SOT-23 T/R | Avnet America |
LDO Regulator 3.3V 0.1A SOT23-5 | RS |
IC: voltage regulator | Transfer Multisort Elektronik |
LD2981 Series 100 mA 3.3 V Fixed Output LDO Regulator with Inhibit - SOT-23-5 | Future Electronics |
LDO, FIXED, 3.3V, 0.1A, SOT-23-5 | element14 |
Ldo, Fixed, 3.3V, 0.1A, -40 To 125Deg C | Newark Electronics |
Where can I find additional details, specifications and documents for a LD2981CM33TR?
Additional datasheets, footprints and schematics for LD2981CM33TR are listed on our Part Details page. You can also find images and similar parts to LD2981CM33TR on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for LD2981CM33TR on our Product Comparison page. Access via the 'View Pricing & Stock' button to view LD2981CM33TR price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does LD2981CM33TR fall under?
The LD2981CM33TR is listed under Semiconductors - ICs > Power Management ICs - PMIC > Voltage Regulators.
Can I view similar or alternative parts?
You can view similar parts to LD2981CM33TR when available in the Voltage Regulators range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the LD2981CM33TR you can contact the distributor directly for product support, shipping queries etc.
Is the LD2981CM33TR RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for LD2981CM33TR have stock available?
Authorised distributors including Avnet America, RS, Transfer Multisort Elektronik, Future Electronics and element14 have stock available or on a lead time for LD2981CM33TR.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for LD2981CM33TR often in real-time on the comparison pages.
What if I can't find stock of LD2981CM33TR?
You can fill out our help required form which you can use to request a quote for LD2981CM33TR from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.