Status: | Unknown |
---|---|
Series: | 3.3V 800mA LDO Voltage Regulators |
RoHS: | Unknown |
Prices starting from US$0.25
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.25
|
120
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.39
|
7,182
in stock
|
Buy Now | |
Future Electronics
from US$0.26
|
5,000
in stock
|
Buy Now | |
Avnet America
from US$0.27
|
3,000
in stock
|
Buy Now | |
Newark Electronics
from US$0.36
|
1,304
in stock
|
Buy Now | |
element14
from US$0.31
|
1,304
in stock
|
Buy Now | |
Farnell
from US$0.29
|
1,304
in stock
|
Buy Now | |
Micros
from US$0.26
|
400
in stock
|
Buy Now | |
Distrelec
from US$0.49
|
105
in stock
|
Buy Now | |
Avnet Silica
-
|
4,300
in stock
|
Buy Now | |
EBV Elektronik
-
|
-
|
Buy Now |
Output Type | Fixed |
---|---|
Input Voltage Min | - |
Input Voltage Max | 15V |
Fixed Output Voltage Nom. | 3.3V |
Adjustable Output Voltage Min | - |
Adjustable Output Voltage Max | - |
Output Current | 800mA |
Dropout Voltage Vdo | 1.1V |
LDO Regulator Case Style | TO-220 |
No. of Pins | 3Pins |
Operating Temperature Min | -40°C |
Operating Temperature Max | 125°C |
Product Range | 3.3V 800mA LDO Voltage Regulators |
Automotive Qualification Standard | - |
MSL | - |
SVHC | No SVHC (07-Jul-2017) |
Accuracy % | 0.01% |
No. of Outputs | 1Outputs |
Operating Temperature Range | -40°C to +125°C |
Output Current Max | 0.8A |
Output Voltage Nom. | 3.3V |
Primary Input Voltage | 15V |
Supply Voltage Min | 4.75V |
Termination Type | Through Hole |
Voltage Regulator Type | Fixed Positive LDO Linear |
IC: voltage regulator | Transfer Multisort Elektronik |
LD1117 Series 1300 mA 3.3 V Fixed Output Positive Voltage LDO Regulator - TO-220 | Future Electronics |
LDO Regulator Pos 3.3V 1.3A 3-Pin(3+Tab) TO-220 Tube | Avnet America |
Ic, Voltage Regulator | Newark Electronics |
IC, VOLTAGE REGULATOR | element14 |
Linear Voltage Regulator IC Positive Fixed 1 Output  800mA TO-220AB -40+125C | Micros |
LDO Regulator 3.3V 1.3A TO220 | RS |
ST LDO Voltage Regulator 3.3V 800mA TO-220 | Distrelec |
Where can I find additional details, specifications and documents for a LD1117V33C?
Additional datasheets, footprints and schematics for LD1117V33C are listed on our Part Details page. You can also find images and similar parts to LD1117V33C on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for LD1117V33C on our Product Comparison page. Access via the 'View Pricing & Stock' button to view LD1117V33C price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does LD1117V33C fall under?
The LD1117V33C is listed under Semiconductors - ICs > Power Management ICs - PMIC > Voltage Regulators.
Can I view similar or alternative parts?
You can view similar parts to LD1117V33C when available in the Voltage Regulators range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the LD1117V33C you can contact the distributor directly for product support, shipping queries etc.
Is the LD1117V33C RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for LD1117V33C have stock available?
Authorised distributors including Transfer Multisort Elektronik, Future Electronics, Avnet America, Newark Electronics and element14 have stock available or on a lead time for LD1117V33C.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for LD1117V33C often in real-time on the comparison pages.
What if I can't find stock of LD1117V33C?
You can fill out our help required form which you can use to request a quote for LD1117V33C from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.