Status: | Unknown |
---|---|
Series: | 1.8V 950mA LDO Voltage Regulators |
RoHS: | Unknown |
Prices starting from US$0.15
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.31
|
2,340
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.15
|
25,645
in stock
|
Buy Now | |
Newark Electronics
from US$0.38
|
3,473
in stock
|
Buy Now | |
element14
from US$0.30
|
3,473
in stock
|
Buy Now | |
Farnell
from US$0.31
|
3,473
in stock
|
Buy Now | |
Avnet Silica
-
|
17,500
in stock
|
Buy Now | |
Avnet America
-
|
2,500
in stock
|
Buy Now | |
Future Electronics
from US$0.26
|
-
|
Buy Now | |
EBV Elektronik
-
|
-
|
Buy Now |
Output Type | Fixed |
---|---|
Input Voltage Min | - |
Input Voltage Max | 15V |
Fixed Output Voltage Nom. | 1.8V |
Adjustable Output Voltage Min | - |
Adjustable Output Voltage Max | - |
Output Current | 950mA |
Dropout Voltage Vdo | 1.1V |
LDO Regulator Case Style | SOT-223 |
No. of Pins | 3Pins |
Operating Temperature Min | -40°C |
Operating Temperature Max | 125°C |
Product Range | 1.8V 950mA LDO Voltage Regulators |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | Yes |
MSL | - |
SVHC | No SVHC (17-Dec-2015) |
Output Voltage Nom. | 1.8V |
IC: voltage regulator | Transfer Multisort Elektronik |
Ldo, Fixed, 1.8V, 0.95A, -40 To 125Deg C Rohs Compliant: Yes |Stmicroelectronics LD1117S18CTR | Newark Electronics |
LDO, FIXED, 1.8V, 0.95A, -40 TO 125DEG C | element14 |
LDO Regulator 1.8V 1.3A SOT223 | RS |
LDO Regulator Pos 1.8V 1.3A 4-Pin(3+Tab) SOT-223 T/R | Avnet Silica |
LD1117 Series 1300 mA 1.8 V Fixed Output Positive Voltage LDO Regulator- SOT-223 | Future Electronics |
Where can I find additional details, specifications and documents for a LD1117S18CTR?
Additional datasheets, footprints and schematics for LD1117S18CTR are listed on our Part Details page. You can also find images and similar parts to LD1117S18CTR on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for LD1117S18CTR on our Product Comparison page. Access via the 'View Pricing & Stock' button to view LD1117S18CTR price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does LD1117S18CTR fall under?
The LD1117S18CTR is listed under Semiconductors - ICs > Power Management ICs - PMIC > Voltage Regulators.
Can I view similar or alternative parts?
You can view similar parts to LD1117S18CTR when available in the Voltage Regulators range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the LD1117S18CTR you can contact the distributor directly for product support, shipping queries etc.
Is the LD1117S18CTR RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for LD1117S18CTR have stock available?
Authorised distributors including Transfer Multisort Elektronik, Newark Electronics, element14, Farnell and RS have stock available or on a lead time for LD1117S18CTR.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for LD1117S18CTR often in real-time on the comparison pages.
What if I can't find stock of LD1117S18CTR?
You can fill out our help required form which you can use to request a quote for LD1117S18CTR from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.