Status: | Unknown |
---|---|
Series: | 3.3V 1A LDO Voltage Regulators |
RoHS: | Unknown |
Prices starting from US$0.17
Distributor | Stock | ||
---|---|---|---|
Future Electronics
from US$0.30
|
100,000
in stock
|
Buy Now | |
Newark Electronics
from US$0.17
|
63,705
in stock
|
Buy Now | |
element14
from US$0.48
|
40,280
in stock
|
Buy Now | |
Farnell
from US$0.41
|
40,280
in stock
|
Buy Now | |
Avnet America
from US$0.31
|
30,000
in stock
|
Buy Now | |
Micros
from US$0.17
|
11,887
in stock
|
Buy Now | |
RS
from US$0.58
|
5,250
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.20
|
2,304
in stock
|
Buy Now | |
Distrelec
from US$0.46
|
2,230
in stock
|
Buy Now | |
Avnet Silica
-
|
122,500
in stock
|
Buy Now | |
EBV Elektronik
-
|
32,500
in stock
|
Buy Now |
Output Type | Fixed |
---|---|
Input Voltage Min | 5.3V |
Input Voltage Max | 10V |
Fixed Output Voltage Nom. | 3.3V |
Adjustable Output Voltage Min | - |
Adjustable Output Voltage Max | - |
Output Current | 1A |
Dropout Voltage Vdo | 1.15V |
LDO Regulator Case Style | SOT-223 |
No. of Pins | 3Pins |
Operating Temperature Min | 0°C |
Operating Temperature Max | 125°C |
Product Range | 3.3V 1A LDO Voltage Regulators |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (17-Dec-2015) |
Accuracy % | 2% |
No. of Outputs | 1Outputs |
Operating Temperature Range | 0°C to +125°C |
Output Current Max | 1A |
Output Voltage Nom. | 3.3V |
Primary Input Voltage | 5.3V |
Supply Voltage Max | 15V |
Supply Voltage Min | 4.75V |
Termination Type | Surface Mount Device |
Voltage Regulator Type | 3-Terminal Fixed Positive |
LD1117 Series 1 A 3.3 V Fixed Output Positive Voltage LDO Regulator - SOT-223 | Future Electronics |
Ldo Voltage Regulator, 3.3V, Smd | Newark Electronics |
IC, V REG, LDO 3.3V, SMD | element14 |
LDO Regulator Pos 3.3V 1.2A 4-Pin(3+Tab) SOT-223 T/R | Avnet America |
Positive Voltage Regulator, LDO, 3.3V, 1A, 2%, 1.15V dropout, 0÷125°C | Micros |
LDO Regulator 3.3V 1.2A SOT223 | RS |
IC: voltage regulator | Transfer Multisort Elektronik |
ST LDO Voltage Regulator 3.3V 1A SOT-223 | Distrelec |
Where can I find additional details, specifications and documents for a LD1117AS33TR?
Additional datasheets, footprints and schematics for LD1117AS33TR are listed on our Part Details page. You can also find images and similar parts to LD1117AS33TR on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for LD1117AS33TR on our Product Comparison page. Access via the 'View Pricing & Stock' button to view LD1117AS33TR price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does LD1117AS33TR fall under?
The LD1117AS33TR is listed under Semiconductors - ICs > Power Management ICs - PMIC > Voltage Regulators.
Can I view similar or alternative parts?
You can view similar parts to LD1117AS33TR when available in the Voltage Regulators range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the LD1117AS33TR you can contact the distributor directly for product support, shipping queries etc.
Is the LD1117AS33TR RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for LD1117AS33TR have stock available?
Authorised distributors including Future Electronics, Newark Electronics, element14, Farnell and Avnet America have stock available or on a lead time for LD1117AS33TR.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for LD1117AS33TR often in real-time on the comparison pages.
What if I can't find stock of LD1117AS33TR?
You can fill out our help required form which you can use to request a quote for LD1117AS33TR from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.