Status: | Unknown |
---|---|
Series: | 1.8V 1.5A LDO Voltage Regulators |
RoHS: | Unknown |
Output Type | Fixed |
---|---|
Input Voltage Min | - |
Input Voltage Max | 30V |
Fixed Output Voltage Nom. | 1.8V |
Adjustable Output Voltage Min | - |
Adjustable Output Voltage Max | - |
Output Current | 1.5A |
Dropout Voltage Vdo | 1.3V |
LDO Regulator Case Style | TO-220 |
No. of Pins | 3Pins |
Operating Temperature Min | -40°C |
Operating Temperature Max | 125°C |
Product Range | 1.8V 1.5A LDO Voltage Regulators |
Automotive Qualification Standard | AEC-Q100 |
RoHS Phthalates Compliant | Yes |
MSL | - |
SVHC | No SVHC (07-Jul-2017) |
Ldo, Fixed, 1.8V, 1.5A, To-220-3 | Newark Electronics |
LDO, FIXED, 1.8V, 1.5A, TO-220-3 | Farnell |
Where can I find additional details, specifications and documents for a LD1086V18-DG?
Additional datasheets, footprints and schematics for LD1086V18-DG are listed on our Part Details page. You can also find images and similar parts to LD1086V18-DG on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for LD1086V18-DG on our Product Comparison page. Access via the 'View Pricing & Stock' button to view LD1086V18-DG price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does LD1086V18-DG fall under?
The LD1086V18-DG is listed under Semiconductors - ICs > Power Management ICs - PMIC > Voltage Regulators.
Can I view similar or alternative parts?
You can view similar parts to LD1086V18-DG when available in the Voltage Regulators range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the LD1086V18-DG you can contact the distributor directly for product support, shipping queries etc.
Is the LD1086V18-DG RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for LD1086V18-DG have stock available?
Authorised distributors including Newark Electronics, element14 and Farnell have stock available or on a lead time for LD1086V18-DG.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for LD1086V18-DG often in real-time on the comparison pages.
What if I can't find stock of LD1086V18-DG?
You can fill out our help required form which you can use to request a quote for LD1086V18-DG from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.