Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.56
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.72
|
5,927
in stock
|
Buy Now | |
Avnet America
from US$0.56
|
302,500
in stock
|
Buy Now | |
element14
from US$0.79
|
5,927
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.63
|
4,206
in stock
|
Buy Now | |
Newark Electronics
from US$1.10
|
1,526
in stock
|
Buy Now | |
Avnet Silica
-
|
60,000
in stock
|
Buy Now | |
Future Electronics
from US$0.64
|
-
|
Buy Now | |
EBV Elektronik
-
|
-
|
Buy Now |
Output Type | Adjustable |
---|---|
Input Voltage Min | - |
Input Voltage Max | 30V |
Fixed Output Voltage Nom. | - |
Adjustable Output Voltage Min | 1.8V |
Adjustable Output Voltage Max | 12V |
Output Current | 1.5A |
Dropout Voltage Vdo | 1.3V |
LDO Regulator Case Style | TO-252 |
No. of Pins | 3Pins |
Operating Temperature Min | -40°C |
Operating Temperature Max | 125°C |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | Yes |
MSL | - |
SVHC | No SVHC (17-Dec-2015) |
Output Voltage Max | 12V |
Output Voltage Min | 1.8V |
LDO Regulator Pos 1.25V to 15V 1.5A 3-Pin(2+Tab) DPAK T/R | Avnet America |
LDO, ADJ, 12V, 1.5A, -40 TO 125DEG C | element14 |
IC: voltage regulator | Transfer Multisort Elektronik |
Ldo, Adj, 12V, 1.5A, -40 To 125Deg C Rohs Compliant: Yes |Stmicroelectronics LD1086DTTR | Newark Electronics |
LD1086 Series Adj to 1.25 V 1.5 A Adj. Low Drop Positive Voltage Regulator -DPAK | Future Electronics |
Where can I find additional details, specifications and documents for a LD1086DTTR?
Additional datasheets, footprints and schematics for LD1086DTTR are listed on our Part Details page. You can also find images and similar parts to LD1086DTTR on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for LD1086DTTR on our Product Comparison page. Access via the 'View Pricing & Stock' button to view LD1086DTTR price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does LD1086DTTR fall under?
The LD1086DTTR is listed under Semiconductors - ICs > Power Management ICs - PMIC > Voltage Regulators.
Can I view similar or alternative parts?
You can view similar parts to LD1086DTTR when available in the Voltage Regulators range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the LD1086DTTR you can contact the distributor directly for product support, shipping queries etc.
Is the LD1086DTTR RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for LD1086DTTR have stock available?
Authorised distributors including Avnet America, element14, Farnell, Transfer Multisort Elektronik and Newark Electronics have stock available or on a lead time for LD1086DTTR.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for LD1086DTTR often in real-time on the comparison pages.
What if I can't find stock of LD1086DTTR?
You can fill out our help required form which you can use to request a quote for LD1086DTTR from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.