Status: | Unknown |
---|---|
Series: | 3.3V 1.5A LDO Voltage Regulators |
RoHS: | Unknown |
Prices starting from US$0.35
Distributor | Starting From | Stock | ||
---|---|---|---|---|
RS | US$1.11 |
27,540
|
Buy Now | |
Future Electronics | US$0.35 |
312,500
|
Buy Now | |
Newark Electronics | US$0.74 |
36,928
|
Buy Now | |
element14 | US$0.75 |
27,061
|
Buy Now | |
Farnell | US$0.71 |
27,061
|
Buy Now | |
Avnet America | US$0.66 |
10,000
|
Buy Now | |
Micros | US$0.48 |
2,362
|
Buy Now | |
Transfer Multisort Elektronik | US$0.67 |
2,333
|
Buy Now | |
Avnet Silica | - |
70,000
|
Buy Now | |
EBV Elektronik | - |
-
|
Buy Now |
Output Type | Fixed |
---|---|
Input Voltage Min | 6.3V |
Input Voltage Max | 30V |
Fixed Output Voltage Nom. | 3.3V |
Adjustable Output Voltage Min | - |
Adjustable Output Voltage Max | - |
Output Current | 1.5A |
Dropout Voltage Vdo | 1.3V |
LDO Regulator Case Style | TO-252 |
No. of Pins | 3Pins |
Operating Temperature Min | -40°C |
Operating Temperature Max | 125°C |
Product Range | 3.3V 1.5A LDO Voltage Regulators |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (17-Dec-2015) |
Accuracy % | 1% |
No. of Outputs | 1Outputs |
Operating Temperature Range | -40°C to +125°C |
Output Voltage Nom. | 3.3V |
Primary Input Voltage | 6.3V |
Supply Voltage Max | 30V |
Supply Voltage Min | 4.9V |
Termination Type | Surface Mount Device |
Voltage Regulator Type | LDO Fixed Positive |
LD1086 Series 1.5 A 3.3 V Fixed Output Positive Voltage LDO Regulator - TO-252 | Future Electronics |
Fixed Ldo Voltage Regulator, 6.3V To 30V, 1.3V Dropout, 3.3Vout, 1.5Aout, To-252-3 Rohs Compliant: Yes |Stmicroelectronics LD1086DT33TR | Newark Electronics |
LDO Regulator 3.3V 1.5A DPAK | RS |
IC, V REG, LDO 3.3V, SMD | element14 |
LDO Regulator Pos 3.3V 1.5A 3-Pin(2+Tab) DPAK T/R | Avnet America |
Positive Voltage Regulator, LDO, 3.3V, 1.5A, 1.3V dropout, -40÷125°C | Micros |
IC: voltage regulator | Transfer Multisort Elektronik |
Where can I find additional details, specifications and documents for a LD1086DT33TR?
Additional datasheets, footprints and schematics for LD1086DT33TR are listed on our Part Details page. You can also find images and similar parts to LD1086DT33TR on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for LD1086DT33TR on our Product Comparison page. Access via the 'View Pricing & Stock' button to view LD1086DT33TR price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does LD1086DT33TR fall under?
The LD1086DT33TR is listed under Semiconductors - ICs > Power Management ICs - PMIC > Voltage Regulators.
Can I view similar or alternative parts?
You can view similar parts to LD1086DT33TR when available in the Voltage Regulators range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the LD1086DT33TR you can contact the distributor directly for product support, shipping queries etc.
Is the LD1086DT33TR RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for LD1086DT33TR have stock available?
Authorised distributors including Future Electronics, Newark Electronics, RS, element14 and Farnell have stock available or on a lead time for LD1086DT33TR.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for LD1086DT33TR often in real-time on the comparison pages.
What if I can't find stock of LD1086DT33TR?
You can fill out our help required form which you can use to request a quote for LD1086DT33TR from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.