Status: | Unknown |
---|---|
Series: | 5V 3A LDO Voltage Regulators |
RoHS: | Unknown |
Prices starting from US$0.64
Distributor | Starting From | Stock | ||
---|---|---|---|---|
RS | US$0.66 |
No stock
|
Buy Now | |
Newark Electronics | US$0.71 |
3,630
|
Buy Now | |
element14 | US$0.87 |
2,621
|
Buy Now | |
Farnell | US$0.80 |
2,601
|
Buy Now | |
Future Electronics | US$0.76 |
850
|
Buy Now | |
Distrelec | US$1.65 |
113
|
Buy Now | |
Transfer Multisort Elektronik | US$0.64 |
32
|
Buy Now | |
Avnet America | US$0.77 |
-
|
Buy Now |
Output Type | Fixed |
---|---|
Input Voltage Min | 8V |
Input Voltage Max | 30V |
Fixed Output Voltage Nom. | 5V |
Adjustable Output Voltage Min | - |
Adjustable Output Voltage Max | - |
Output Current | 3A |
Dropout Voltage Vdo | 1.3V |
LDO Regulator Case Style | TO-220 |
No. of Pins | 3Pins |
Operating Temperature Min | -40°C |
Operating Temperature Max | 125°C |
Product Range | 5V 3A LDO Voltage Regulators |
Automotive Qualification Standard | - |
MSL | - |
SVHC | No SVHC (17-Dec-2015) |
Accuracy % | 1% |
No. of Outputs | 1Outputs |
Operating Temperature Range | -40°C to +125°C |
Output Voltage Min | 4.95V |
Output Voltage Nom. | 5V |
Primary Input Voltage | 30V |
Supply Voltage Min | 6.6V |
Voltage Regulator Type | LDO |
Fixed Ldo Voltage Regulator, 8V To 30V, 1.3V Dropout, 5Vout, 3Aout, To-220-3 Rohs Compliant: Yes |Stmicroelectronics LD1085V50 | Newark Electronics |
IC, REG LDO, 5.0V, 3A, TO220 | element14 |
LD1085 Series 3 A 5 V Fixed Output Positive Voltage LDO Regulator - TO-220 | Future Electronics |
ST LDO Voltage Regulator 5V 3A TO-220 | Distrelec |
IC: voltage regulator | Transfer Multisort Elektronik |
LDO Regulator 5V 3A TO220 | RS |
LDO Regulator Pos 5V 3A 3-Pin(3+Tab) TO-220 Tube | Avnet America |
Where can I find additional details, specifications and documents for a LD1085V50?
Additional datasheets, footprints and schematics for LD1085V50 are listed on our Part Details page. You can also find images and similar parts to LD1085V50 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for LD1085V50 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view LD1085V50 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does LD1085V50 fall under?
The LD1085V50 is listed under Semiconductors - ICs > Power Management ICs - PMIC > Voltage Regulators.
Can I view similar or alternative parts?
You can view similar parts to LD1085V50 when available in the Voltage Regulators range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the LD1085V50 you can contact the distributor directly for product support, shipping queries etc.
Is the LD1085V50 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for LD1085V50 have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, Future Electronics and Distrelec have stock available or on a lead time for LD1085V50.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for LD1085V50 often in real-time on the comparison pages.
What if I can't find stock of LD1085V50?
You can fill out our help required form which you can use to request a quote for LD1085V50 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.